EN
  • EN
  • DE
  • IT

M24C02-WMN6TPGTA

Part No M24C02-WMN6TPGTA
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 304967-M24C02-WMN6TPGTA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24C02-WMN6TPGTA CAD Model

Description

Product Overview: M24C02-WMN6TPGTA

The M24C02-WMN6TPGTA is a high-performance, 2-Kbit serial I²C bus EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, a leader in semiconductor solutions. This miniature storage device is designed for flexible, non-volatile data storage in a wide array of electronic applications, ranging from consumer electronics to industrial systems.

Key Features

  • Memory Size: 2 Kbits of EEPROM storage, organized as 256 x 8 bits, which is ideal for small data storage requirements such as device configuration and calibration data.
  • Interface: I²C serial interface, supporting a 100 kHz Standard Mode and a 400 kHz Fast Mode, allowing for easy integration with a variety of microcontrollers and processors.
  • Package: The device is housed in an ultra-compact 8-pin SOIC (Small Outline Integrated Circuit) package, denoted by the suffix 'WMN6TPGTA', which is suitable for space-constrained applications.
  • Supply Voltage: Operates across a wide power supply range from 2.5V to 5.5V, providing flexibility for use in systems with varying power requirements.
  • Write Cycle Endurance: Capable of withstanding up to 1 million write cycles with a data retention period of 40 years, ensuring reliability and longevity of the stored information.
  • Temperature Range: Designed to operate over an industrial temperature range from -40°C to 85°C, making it suitable for harsh environmental conditions.

Applications

The M24C02-WMN6TPGTA EEPROM is versatile and can be used in a variety of applications, including:

  • Personal electronics and mobile devices for settings storage
  • Industrial and medical equipment for calibration and configuration data retention
  • Automotive systems for storing non-volatile parameters
  • Smart cards and identification systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M24C02-WMN6TPGTA EEPROM is built with the company's robust manufacturing process, which ensures product reliability and performance consistency. It is also RoHS compliant, adhering to environmental standards and regulations.

With its compact form factor, low power consumption, and high endurance, the M24C02-WMN6TPGTA is an excellent choice for designers looking for a reliable and efficient solution for small-scale data storage challenges.

You May Also Be Interested in

Winbond Electronics
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 200 MHz 5 ns 90-VFBGA (8x13)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess