EN
  • EN
  • DE

M24C08-FCS5TP/S

Part No M24C08-FCS5TP/S
Manufacturer STMicroelectronics
Description 16 Kbit, 8 Kbit, 4 Kbit, 2 Kbit and 1 Kbit serial I²C bus EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210026-M24C08-FCS5TP/S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M24C08-FCS5TP/S CAD Model

Description

The M24C08-FCS5TP/S is a high-performance 8-Kbit serial EEPROM with a byte-wise addressing capability, designed and manufactured by STMicroelectronics. This EEPROM is part of the M24Cxx series, which is known for its robustness and reliability in a wide range of applications and environments.

The device operates on a power supply voltage range of 2.5V to 5.5V, making it suitable for various electronic applications, from industrial to consumer electronics. It utilizes the I²C serial bus interface protocol, which ensures simple integration into most microcontroller-based systems, providing an efficient solution for non-volatile memory storage.

With a clock frequency of up to 400 kHz, the M24C08-FCS5TP/S offers fast data transfer rates, which is essential for applications requiring quick access to stored data. The EEPROM is organized as 1,024 x 8 bits, which allows for a flexible data storage solution that can be tailored to specific application needs.

One of the key features of this EEPROM is the Write Control mechanism, which includes both byte and page write (up to 16 bytes) capabilities. This feature enables efficient data management and reduces programming time. Additionally, the device guarantees an endurance of at least 1 million write cycles and has a data retention of 40 years, ensuring the longevity and durability of the stored data.

The M24C08-FCS5TP/S is available in an 8-pin TSSOP package, which is recognized for its space-saving design. This compact form factor is ideal for applications with limited PCB space. The device also features a hardware write protection pin, which provides an additional layer of security against inadvertent writes, thus safeguarding critical data.

Overall, the M24C08-FCS5TP/S EEPROM from STMicroelectronics is a dependable and versatile memory solution that offers a combination of performance, power efficiency, and compactness, making it an excellent choice for designers looking to enhance their systems with a reliable non-volatile memory component.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess