EN
  • EN
  • DE

M24C16-DRDW8TP/K

Part No M24C16-DRDW8TP/K
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 16KBIT I2C 1MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name M24C16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-15348-6, -497-15348-1, -497-15348-2, 497-15348-1, 497-15348-2, -497-15348-6
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924753-M24C16-DRDW8TP/K
Ultra Librarian 3D Model Ultra Librarian M24C16-DRDW8TP/K CAD Model

Description

The M24C16-DRDW8TP/K is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer, STMicroelectronics. This product is part of the M24C16 series, which are 16-Kbit serial I²C bus EEPROMs. It is particularly designed for advanced, flexible non-volatile memory storage and is widely used in a variety of electronic applications.

Key Features

  • Memory Size: The device provides a 16-Kbit memory capacity, which is suitable for applications that require small data buffers or storage for configuration parameters.
  • Communication Interface: It utilizes the I²C serial bus interface, which is a widely accepted protocol for communication, ensuring compatibility with a multitude of microcontrollers and processors.
  • Operating Voltage Range: The M24C16-DRDW8TP/K operates within a voltage range of 2.5 V to 5.5 V, catering to both low-power and standard operations.
  • Package: This EEPROM is available in an 8-pin TSSOP package, which is ideal for space-constrained applications due to its small footprint.
  • Write Cycle Time: It offers a short write cycle time, with a typical value of 5 ms, allowing for efficient data management and fast updates to stored information.
  • Endurance: The device boasts a high data retention and endurance, with 1 million write cycles and over 40 years of data retention, ensuring the reliability and longevity of the stored data.
  • Temperature Range: Designed to operate over a wide temperature range, from -40°C to +85°C, the M24C16-DRDW8TP/K is suitable for industrial applications subject to harsh environmental conditions.

Applications

The versatility of the M24C16-DRDW8TP/K makes it an excellent choice for a wide array of applications, including but not limited to:

  • Consumer electronics
  • Industrial automation
  • Medical devices
  • Automotive systems
  • Telecommunication infrastructure

In conclusion, the M24C16-DRDW8TP/K from STMicroelectronics is a robust, high-performance EEPROM that offers reliable non-volatile memory solutions for a multitude of sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7395 $51.7650
165+ $0.6068 $100.1220
260+ $0.5878 $152.8280
355+ $0.5688 $201.9240
455+ $0.5499 $250.2045
610+ $0.4930 $300.7300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess