Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kbit
Memory Organization 4K x 8
Memory Interface I²C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number M24C32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371469-M24C32-DFDW6TP
Ultra Librarian 3D Model Ultra Librarian M24C32-DFDW6TP CAD Model

Description

The M24C32-DFDW6TP is a 32-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, which is designed for flexible, non-volatile storage solutions in a wide array of electronic applications. This EEPROM device utilizes the I²C interface, which ensures a simple two-wire serial connection to a host controller, making it a suitable component for sophisticated multi-device environments.

With its 32K bits (or 4K bytes) of memory, the M24C32-DFDW6TP allows for efficient data storage of configuration settings, calibration data, user preferences, or any other data that may need to be preserved across power cycles. The memory is organized as 4096 x 8 bits, which can be accessed through random and sequential read/write operations, providing a high degree of flexibility for data management.

Key Features:

  • Memory Size: 32 Kbits (4 Kbytes)
  • Interface: I²C-compatible two-wire serial interface
  • Speed: Supports 400 kHz (Fast-mode) and 100 kHz (Standard-mode) I²C communication speeds
  • Write Cycle Time: Byte or Page Write in 5 ms max
  • Supply Voltage Range: 2.5 V to 5.5 V, accommodating a variety of system power supplies
  • Temperature Range: Operates in industrial temperature ranges (-40°C to 85°C)
  • Write Protect: Hardware write protect pin to prevent inadvertent write operations
  • Endurance: Up to 1 million write cycles with data retention of 40 years
  • Packaging: Ultra-thin 8-pin TSSOP package, suitable for space-constrained applications

The M24C32-DFDW6TP is also known for its robustness and reliability, with an endurance of up to one million write cycles and a data retention period of 40 years, ensuring the safety of critical data over long periods of time. Its wide supply voltage range (2.5 V to 5.5 V) and operation across industrial temperature ranges make it versatile for use in a variety of operating conditions.

Whether you are designing consumer electronics, automotive systems, or industrial controls, the M24C32-DFDW6TP EEPROM from STMicroelectronics provides a dependable and flexible storage solution that can meet the demands of your applications.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 512MBIT PARALLEL 60TWBGA / SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 333 MHz 450 ps 60-TWBGA (8x10.5)
Lowest to $10.1573
ECAD model for IS43DR86400D-3DBLI
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8TSSOP
Lowest to $4.4319
ECAD model for 23A1024T-I/ST
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
ECAD model for DS1230AB-70IND
STMicroelectronics
Need more? Email Us
ECAD model for ST93CS57B1
National Semiconductor (TI)
IC EPROM 1MBIT PARALLEL 32DIP / EPROM - OTP Memory IC 1Mbit Parallel 200 ns 32-DIP
Need more? Email Us
ECAD model for NM27C010N200
Macronix
IC FLASH 16MBIT SPI 24CSPBGA / FLASH - NOR Memory IC 16Mbit SPI 86 MHz 24-CSPBGA (6x8)
Lowest to $1.5832
ECAD model for MX25L1606EXCI-12G
Micron Technology Inc.
IC DRAM 16GBIT 1600MHZ 200WFBGA / SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) 1.6 GHz 200-WFBGA (10x14.5)
Need more? Email Us
ECAD model for MT53B512M32D2NP-062 WT ES:D
ISSI, Integrated Silicon Solution Inc
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 54-TSOP II
Lowest to $18.2799
ECAD model for IS42S16320D-6TLI
ISSI, Integrated Silicon Solution Inc
IC DRAM 4GBIT PARALLEL 96TWBGA / SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2 GHz 96-TWBGA (9x13)
Lowest to $101.6019
ECAD model for IS43QR16256A-083RBL

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6690 $50.1750
185+ $0.5489 $101.5465
285+ $0.5317 $151.5345
390+ $0.5146 $200.6940
505+ $0.4974 $251.1870
675+ $0.4460 $301.0500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention