EN
  • EN
  • DE

M24C32-FMB5TG

Part No M24C32-FMB5TG
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 32KBIT 400KHZ 8UFDFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 1MHz
Access Time 450ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-UFDFPN (2x3)
Win Source Part Number 1064839-M24C32-FMB5TG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24C32-FMB5TG CAD Model

Description

STMicroelectronics M24C32-FMB5TG EEPROM

The M24C32-FMB5TG is a 32-Kbit serial EEPROM product from STMicroelectronics, designed for flexible, non-volatile storage solutions in a wide range of electronic applications. Utilizing advanced CMOS technology, this EEPROM provides 32,768 bits of memory, organized as 4,096 x 8 bits, which can be accessed via a high-speed I²C interface.

Key Features

  • Memory Size: 32-Kbit capacity, providing ample storage for configuration parameters, serial numbers, calibration data, and small application logs.
  • Interface: Two-wire I²C serial interface supports 400 kHz (Fast Mode) and 1 MHz (Fast Mode Plus), ensuring compatibility with a wide range of microcontrollers and processors.
  • Write Cycle Time: Byte or page write in 5 ms max, facilitating efficient data management and fast updates.
  • Write Cycles: High endurance with 1 million write cycles per byte and a data retention of 100 years, guaranteeing long-term reliability.
  • Operating Voltage Range: 1.8 V to 5.5 V, allowing for flexibility in various power supply conditions and compatibility with both 3.3 V and 5 V systems.
  • Package: Ultra-thin 8-lead UFDFPN package, providing a compact footprint for space-constrained designs.
  • Temperature Range: Operates across a wide temperature range from -40°C to +85°C, suitable for industrial applications.

Applications

The M24C32-FMB5TG EEPROM is ideal for a variety of applications where reliable and persistent data storage is essential. It is commonly used in:

  • Consumer electronics, such as smartphones, tablets, and wearables
  • Industrial control systems, including PLCs and factory automation
  • Medical devices requiring calibration data retention
  • Automotive systems, for storing user settings and error codes
  • Telecommunication devices, like modems and routers, for configuration settings

With its robust design and comprehensive feature set, the M24C32-FMB5TG from STMicroelectronics is a versatile choice for designers looking for a reliable EEPROM solution to meet the demands of their next project.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess