EN
  • EN
  • DE

M24C32-WMW6TP

Part No M24C32-WMW6TP
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829050-M24C32-WMW6TP
Ultra Librarian 3D Model Ultra Librarian M24C32-WMW6TP CAD Model

Description

STMicroelectronics M24C32-WMW6TP EEPROM

The M24C32-WMW6TP is a high-performance 32-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, designed to deliver a flexible and reliable data storage solution for a wide range of applications. It utilizes the I²C (Inter-Integrated Circuit) serial interface, which makes it an ideal choice for applications that require efficient communication with minimal pin usage.

This EEPROM device offers a substantial 32 Kbits of memory, which is organized as 4096 x 8 bits, allowing for a significant amount of data to be stored. The M24C32-WMW6TP operates across a voltage range of 2.5V to 5.5V, providing design flexibility and compatibility with both low-voltage and standard logic level circuits. This feature ensures that the device can be used in various system environments, from battery-powered devices to industrial control systems.

The M24C32-WMW6TP supports a bidirectional two-wire I²C bus and clock frequencies up to 400 kHz, which enables fast data transfer rates and is suitable for systems that demand quick access to stored data. The device also includes a write control input, which provides hardware protection of the entire memory content when connected to ground.

One of the key features of this EEPROM is its Write Control EEPROM (WC) function, which allows the user to protect the entire memory array from inadvertent writes. This is particularly useful in applications where data integrity is crucial, and accidental overwrites must be prevented. Additionally, the device's byte and page write (up to 32 bytes) capabilities allow for efficient use of memory space and programming time.

The M24C32-WMW6TP is available in an 8-pin TSSOP package, making it compact and suitable for space-constrained applications. Its robustness is further enhanced by an extended temperature range from -40°C to +85°C, which allows it to operate reliably in harsh environmental conditions.

With its combination of high-density storage, low-power consumption, and I²C compatibility, the M24C32-WMW6TP from STMicroelectronics is an excellent choice for applications in automotive systems, portable devices, medical equipment, and various consumer electronics that require a reliable non-volatile memory solution.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess