EN
  • EN
  • DE

X-NUCLEO-IKS01A3

Part No X-NUCLEO-IKS01A3
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Expansion Boards
Description X-NUCLEO-IKS01A3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197384-X-NUCLEO-IKS01A3
Manufacturer STMicroelectronics
Category Development Boards, Kits, Programmers -Evaluation Boards - Expansion Boards, Daughter Cards
Package Bulk
Product Status Active
Type Sensor
Function Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature
Utilized IC / Part HTS221, LIS2DW12, LIS2MDL, LPS22HH, LSM6DO, STTS751
Contents Board(s)
Base Product Number X-NUCLEO
Ultra Librarian 3D Model Ultra Librarian X-NUCLEO-IKS01A3 CAD Model

Description

Introducing the X-NUCLEO-IKS01A3 Motion MEMS and Environmental Sensor Expansion Board

The X-NUCLEO-IKS01A3 from STMicroelectronics is a state-of-the-art environmental and motion sensor expansion board that is designed to deliver a versatile and easy-to-use platform for all your sensor-based projects. This expansion board is compatible with the STM32 Nucleo board series and is an ideal choice for developers looking to create applications that require real-time motion sensing and environmental data monitoring.

Key Features

  • Comprehensive Sensor Array: The X-NUCLEO-IKS01A3 is equipped with a wide range of sensors including a 3D digital accelerometer, a 3D digital gyroscope, a magnetometer, a 3D digital accelerometer and gyroscope, a high-performance atmospheric pressure sensor, and a humidity and temperature sensor.
  • Multi-Platform Compatibility: Designed to be stackable and compatible with the STM32 Nucleo board series, it allows for seamless integration with various microcontroller units (MCUs) for a wide array of development projects.
  • Diverse Applications: Whether you're working on motion sensing for gaming, IoT applications, navigation, enhanced gesture recognition, or environmental monitoring, the X-NUCLEO-IKS01A3 is versatile enough to handle a variety of use cases.
  • Software Support: STMicroelectronics provides a comprehensive software HAL library and software expansion library (X-CUBE-MEMS1) that supports all the onboard sensors, making development and integration easier for engineers and hobbyists alike.
  • Easy to Use: The board comes with pre-configured connectors that ensure a hassle-free setup, allowing you to start your project without any unnecessary delays.

Technical Specifications

The X-NUCLEO-IKS01A3 is designed to work with a voltage range from 1.71 V to 3.6 V. The embedded sensors offer high resolution and low power consumption, making them suitable for battery-operated applications. The board also features DIL 24-pin socket which makes it compatible with other additional boards for expanded functionalities.

With its robust design and comprehensive sensor suite, the X-NUCLEO-IKS01A3 is the perfect tool for developers looking to explore the possibilities of motion and environmental sensing in their next project. Its ease of use and support from STMicroelectronics ensure that you can bring your ideas to life with efficiency and precision.

You May Also Be Interested in

MikroElektronika
ACCEL 12 CLICK
Need more? Email Us
Infineon Technologies
PROFET BTS5200-ENA DAUGHTER / BTS5200-1ENA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
BTS7008-1EPP SHIELD FOR ARDUINO / BTS7008-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
NUCLEO BOARD STA350BW AUDIO
Lowest to $59.1311
Infineon Technologies
EVAL PRESSURE DPS310 / DPS310 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Lowest to $12.0292
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
Need more? Email Us
Olimex LTD
UEXT BRD MRF89XAM8A TRANSCEIVER / MRF89XAM8A Transceiver RF UEXT Platform Evaluation Expansion Board
Lowest to $126.0452
DFRobot
HEART RATE SENSOR
Need more? Email Us
M5Stack Technology Co., Ltd.
AMMETER UNIT ADS1115
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0626 $74.1252
4+ $30.4104 $121.6416
6+ $29.4600 $176.7600
9+ $28.5097 $256.5873
11+ $27.5595 $303.1545
15+ $24.7085 $370.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess