EN
  • EN
  • DE

TS431ACTA3

Part No TS431ACTA3
Manufacturer Taiwan Semiconductor
Catalog PMIC - Voltage Reference
Description Adjustable Precision Shunt Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841063-TS431ACTA3
Ultra Librarian 3D Model Ultra Librarian TS431ACTA3 CAD Model

Description

The TS431ACTA3 is a precision adjustable shunt regulator manufactured by Taiwan Semiconductor. It functions as a programmable zener diode, offering a wide range of voltage adjustment through external resistors. Its key feature is its ability to maintain a stable output voltage across varying input voltages and load currents.

Applications:

  • Voltage References: Used as a stable voltage reference in power supplies and other circuits.
  • Error Amplifiers: Implemented in feedback loops for voltage and current regulation.
  • Adjustable Power Supplies: Enables the creation of adjustable voltage power supplies.
  • Over-Voltage Protection: Provides over-voltage protection in sensitive electronic equipment.
  • Comparator Circuits: Used in comparator circuits for threshold detection.

Features:

  • Adjustable Output Voltage: The output voltage can be adjusted to any value between Vref (2.5V) and 36V using two external resistors.
  • Low Output Noise: Provides a clean and stable output voltage with minimal noise.
  • Low Temperature Coefficient: Maintains stable performance over a wide temperature range.
  • Sink Current Capability: Capable of sinking current, making it suitable for various applications.
  • Wide Operating Current Range: Operates efficiently over a wide range of operating currents.
  • TO-92 Package: Through-hole package for easy prototyping and breadboarding.

Benefits:

  • Precise Voltage Regulation: Provides accurate and stable voltage regulation.
  • Flexibility in Voltage Adjustment: Allows for easy adjustment of the output voltage to meet specific application requirements.
  • Stable Performance: Maintains stable performance over a wide range of operating conditions.
  • Low Noise: Minimizes noise in the output voltage.
  • Easy to Use: Simple to implement in various circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation and reference applications.

Additional Details:

The TS431ACTA3 is available in a TO-92 package. The output voltage is set using two external resistors according to the formula: Vout = Vref * (1 + R1/R2), where Vref is the internal reference voltage (typically 2.5V). Detailed application notes and design guidelines are available from Taiwan Semiconductor to assist with implementation.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess