STMicroelectronics M24C64-BN6 EEPROM
The M24C64-BN6 is a 64-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, one of the leading manufacturers of advanced semiconductor solutions. This EEPROM provides 64 Kbits of memory, equivalent to 8 Kbytes, and is designed for optimal performance in a wide array of devices and applications.
The M24C64-BN6 operates on a power supply voltage range of 2.5 V to 5.5 V, making it versatile for various operating conditions and compatible with many microcontrollers. It utilizes the I²C serial bus and supports the standard mode, fast mode, and fast mode plus, offering a maximum clock frequency of 1 MHz, which allows for rapid data transfer and efficient communication with the host controller.
This EEPROM comes in an 8-pin narrow DIP package, which is widely used and easy to integrate into standard PCB designs. The device features a byte and page write capability of up to 32 bytes, with a typical write cycle time of 5 ms. This makes it suitable for applications that require frequent data updates or configurations.
The endurance of the M24C64-BN6 is noteworthy, with 1 million write cycles per each memory cell and a data retention period of over 40 years, ensuring reliability over an extended period. Additionally, the device includes a hardware write control feature, providing further data protection and preventing inadvertent writes during system power-up or power-down sequences.
Common applications for the M24C64-BN6 include, but are not limited to, consumer electronics, medical devices, industrial automation, and automotive systems where non-volatile memory storage is crucial. Its robustness, combined with STMicroelectronics' commitment to quality, makes the M24C64-BN6 a preferred choice for designers looking to incorporate reliable data storage solutions into their products.
To facilitate device integration and use, STMicroelectronics provides comprehensive technical documentation, including datasheets, application notes, and software library support, ensuring that developers have all the necessary resources to implement the M24C64-BN6 efficiently into their designs.