EN
  • EN
  • DE

M24C64-WMN6

Part No M24C64-WMN6
Manufacturer STMicroelectronics
Description 64Kbit and 32Kbit Serial I²C Bus EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1210047-M24C64-WMN6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24C64-WMN6 CAD Model

Description

STMicroelectronics M24C64-WMN6 EEPROM

The M24C64-WMN6 is a 64-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by STMicroelectronics. This device is part of STMicroelectronics’ serial EEPROM family, which is designed for flexible, non-volatile storage applications. The M24C64-WMN6 is optimized for use in a wide range of industrial, automotive, and consumer electronics, where reliable and dependable data storage is crucial.

With a memory density of 64 Kbits, the M24C64-WMN6 allows for storage of 8,192 bytes of data. It utilizes a two-wire I²C serial interface for communication, which supports bus speeds of up to 400 kHz, making it suitable for applications that require fast data transfer without compromising power efficiency.

The EEPROM is organized as 32 blocks of 256 x 8-bit, each of which can be independently programmed in write cycles of up to 5 ms. The flexibility of the M24C64-WMN6 is evident in its byte and page write capabilities – from one byte to 32 bytes, enhancing performance when managing data updates and storage.

One of the key features of the M24C64-WMN6 is its compatibility with the extended I²C bus mode, which includes a 2 MHz protocol. Additionally, the device supports a hardware write control feature through its Write Control input pin. This allows for the prevention of inadvertent writes, thus safeguarding the stored data.

STMicroelectronics ensures reliability and endurance with the M24C64-WMN6 by guaranteeing 1 million write cycles per byte and a data retention period of 40 years. These specifications make it a robust choice for critical applications that require frequent data updates and long-term data preservation.

The M24C64-WMN6 is available in an 8-pin SOIC package, making it convenient for PCB layouts and compatible with standard surface-mount processes. Its operating voltage ranges from 2.5 V to 5.5 V, which allows for a wide range of applications and ensures compatibility with most microcontrollers and digital systems.

Overall, the M24C64-WMN6 from STMicroelectronics represents a reliable and efficient solution for designers looking to implement non-volatile memory storage with a proven track record of stability and endurance.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess