EN
  • EN
  • DE
  • IT

M24C64-DRDW8TP/K

Part No M24C64-DRDW8TP/K
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 64KBIT I2C 1MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I²C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 4ms
Access Time 450 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number M24C64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371492-M24C64-DRDW8TP/K
Ultra Librarian 3D Model Ultra Librarian M24C64-DRDW8TP/K CAD Model

Description

Overview of M24C64-DRDW8TP/K

The M24C64-DRDW8TP/K is a high-performance 64-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by STMicroelectronics, a leader in the semiconductor industry. This memory device is designed for advanced data storage solutions where small form factor, low power consumption, and data integrity are paramount.

Key Features

  • Memory Size: The device has a 64-Kbit (8 Kbyte) storage capacity, which is ideal for storing configuration parameters, serial numbers, calibration data, and other application-specific data.
  • Interface: It features a two-wire I²C serial interface, supporting both the 100 kHz (Standard-mode) and 400 kHz (Fast-mode) communication speeds for efficient data transfer.
  • Write Cycle Time: The EEPROM offers a byte and page write cycle time of 5 ms, allowing for quick data updates and minimal system downtime.
  • Operating Voltage Range: It operates within a voltage range of 2.5V to 5.5V, making it compatible with a wide range of microcontrollers and digital systems.
  • Package: This device is available in a TSSOP8 package, which is a space-saving and surface-mountable form factor suitable for compact PCB designs.
  • Temperature Range: The M24C64-DRDW8TP/K is operational over an extended temperature range from -40°C to +85°C, ensuring reliability and performance in diverse environmental conditions.
  • Endurance and Data Retention: It has a high write endurance of 1 million write cycles and a data retention period of 40 years, guaranteeing the longevity of stored information.

Applications

The M24C64-DRDW8TP/K EEPROM is versatile and can be used in a variety of applications, including:

  • Consumer electronics
  • Industrial automation and control systems
  • Medical devices
  • Automotive systems
  • Smart cards and identification systems

Conclusion

STMicroelectronics' M24C64-DRDW8TP/K is a robust and reliable EEPROM solution that offers ample storage capacity, fast data access, and compatibility with a broad range of applications. Its durability and ease of integration make it an excellent choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 64LBGA
Lowest to $156.8000
IDT, Integrated Device Technology Inc
IC SRAM 4MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
Lowest to $21.6215
Microchip Technology
IC EEPROM 128KBIT I2C 8TSSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 1GBIT PARALLEL 64LBGA
Lowest to $28.2524
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8DIP
Lowest to $6.2261
Micron Technology Inc.
IC FLASH 8MBIT SPI 75MHZ 8VDFPN
Need more? Email Us
Renesas Electronics America
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 400KHZ 8DIP
Lowest to $0.7995
ISSI, Integrated Silicon Solution Inc
IC FLASH 256MBIT PAR 56TSOP I
Lowest to $9.9829

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8764 $56.9660
160+ $0.7190 $115.0400
245+ $0.6966 $170.6670
335+ $0.6741 $225.8235
430+ $0.6517 $280.2310
580+ $0.5843 $338.8940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess