EN
  • EN
  • DE

M24LR04E-RMC6T/2

Part No M24LR04E-RMC6T/2
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8UFDFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3, NFC
Interface I2C
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-UFDFN Exposed Pad
Supplier Device Package 8-UFDFPN (2x3)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 719239-M24LR04E-RMC6T/2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24LR04E-RMC6T/2 CAD Model

Description

STMicroelectronics M24LR04E-RMC6T/2

The M24LR04E-RMC6T/2 is a state-of-the-art dynamic NFC/RFID tag IC with a dual interface from the renowned manufacturer STMicroelectronics. This device is part of the M24LR series, which is designed to bring the benefits of both RFID and NFC technologies to a wide range of applications, including consumer electronics, industrial, and medical applications.

With a 4 Kbit EEPROM memory, the M24LR04E-RMC6T/2 allows for data storage and wireless communication with both NFC-enabled smartphones and dedicated RFID readers. The memory is organized into 128 blocks of 32 bits, which can be individually locked to safeguard critical data. The product offers an I2C interface, enabling a straightforward connection to a host controller for data exchange and memory operations.

The device is characterized by its energy-harvesting capabilities, which allow it to power external components, such as sensors, with the energy it collects from the RFID reader's field. This feature is particularly advantageous for battery-less systems and can lead to the development of innovative and sustainable solutions.

The M24LR04E-RMC6T/2 operates over a wide temperature range from -40°C to +85°C, making it suitable for harsh environments. Its package is an ultrathin small outline package (USON), which is ideal for space-constrained applications. Moreover, the tag IC is ISO 15693 and ISO 18000-3 mode 1 compliant, ensuring compatibility with existing RFID infrastructure and NFC devices.

With its unique combination of features, the M24LR04E-RMC6T/2 is not just a memory element; it is a versatile component that can add wireless connectivity and power autonomy to a variety of products. Whether it's for asset tracking, smart labeling, or enabling smart interactions between products and mobile devices, this dynamic NFC/RFID tag IC offers a powerful solution for modern wireless communication needs.

You May Also Be Interested in

Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.0164
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $14.6617
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2976 $51.9040
95+ $1.0647 $101.1465
150+ $1.0314 $154.7100
205+ $0.9982 $204.6310
260+ $0.9649 $250.8740
350+ $0.8651 $302.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess