EN
  • EN
  • DE

M25P128-VMF6TP

Part No M25P128-VMF6TP
Manufacturer STMicroelectronics
Description 128 Mbit (Multilevel), Low Voltage, Serial Flash Memory With 50MHz SPI Bus Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1210061-M25P128-VMF6TP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M25P128-VMF6TP CAD Model

Description

STMicroelectronics M25P128-VMF6TP Flash Memory

The M25P128-VMF6TP is a high-performance 128 Mbit, serial Flash memory device from the renowned manufacturer STMicroelectronics. Designed to cater to the rigorous demands of modern electronic applications, this memory module offers a vast array of features and benefits for designers and engineers.

With its 128 Mbit of memory, the M25P128-VMF6TP provides ample storage for firmware, software applications, and data logging, making it an ideal choice for a variety of sectors including industrial, computing, and telecommunications. The device operates on a 2.7V to 3.6V supply voltage, ensuring compatibility with a wide range of applications while maintaining power efficiency.

One of the standout features of the M25P128-VMF6TP is its Serial Peripheral Interface (SPI) bus, which facilitates high-speed data transfer rates. This is particularly beneficial for applications requiring fast access to large amounts of data. The memory is organized into 64 sectors, each containing 256 pages; each page is 256 bytes wide. This sectorized architecture allows for flexible data management and optimized memory usage.

The device supports standard SPI, Dual SPI, and Quad SPI operation, enabling users to choose the optimal interface based on their specific performance requirements. Additionally, the M25P128-VMF6TP features a 108 MHz clock frequency, which further enhances its high-speed capabilities.

For security and data integrity, the M25P128-VMF6TP incorporates a variety of security features. These include hardware write protection, a 64-bit unique device ID for protection against counterfeiting, and a 128-bit programmable customer ID. The device also offers a 40 MHz clock frequency for Standard/Dual/Quad SPI modes, which provides additional flexibility for system design.

The M25P128-VMF6TP is packaged in an 8-pin, ultra-thin, fine pitch plastic package (VFQFPN), which is both space-saving and cost-effective. This package is RoHS compliant and Lead-free, ensuring environmental sustainability and adherence to international regulations.

In summary, the M25P128-VMF6TP from STMicroelectronics is a robust and reliable Flash memory solution that offers a blend of performance, efficiency, and security, making it an excellent choice for a multitude of advanced electronic applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4329 $56.5974
12+ $8.8359 $106.0308
18+ $8.5374 $153.6732
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,785 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess