EN
  • EN
  • DE

M25P16-VMN6TG

Part No M25P16-VMN6TG
Manufacturer STMicroelectronics
Description 16 Mbit, low voltage, Serial Flash memory with 50 MHz SPI bus interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210068-M25P16-VMN6TG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M25P16-VMN6TG CAD Model

Description

STMicroelectronics M25P16-VMN6TG Serial Flash Memory

The M25P16-VMN6TG is a 16Mb (2M x 8) serial Flash memory device with advanced write protection mechanisms provided by STMicroelectronics, a global leader in semiconductor solutions. This memory chip is designed for high-speed data storage and retrieval in a wide range of digital applications. Its small form factor and low power consumption make it an ideal choice for embedded systems, mobile devices, and other electronic products that require reliable, non-volatile memory storage.

Featuring a 75 MHz SPI-compatible bus interface, this device enables fast data transfer rates and efficient operation, allowing for quick read and write cycles. The M25P16-VMN6TG supports standard Serial Peripheral Interface (SPI), Dual SPI, and Quad SPI operation, providing flexibility in interfacing with different microcontrollers and processors.

This memory chip comes in an 8-pin, ultra-thin, small outline non-leaded package (USON), which is both space-saving and suitable for PCBs with limited real estate. The package's dimensions are 6 mm x 5 mm, with a thickness of just 1 mm, making it an excellent choice for compact electronic designs.

One of the key features of the M25P16-VMN6TG is its robust security. It offers a 64-bit, programmable, unique device ID and three 256-bit programmable OTP (One Time Programmable) areas for secure storage of device-specific information or parameters. Furthermore, the memory chip includes a hardware write protection feature that enables the lock-down of predefined memory sectors to prevent accidental or malicious changes.

For reliability and endurance, the product is specified for more than 100,000 erase/program cycles per sector and has a data retention period of 20 years at 125°C. Additionally, it operates across a wide temperature range from -40°C to +85°C, making it suitable for industrial applications with harsh environmental conditions.

Overall, the M25P16-VMN6TG from STMicroelectronics is a high-performance, secure, and reliable serial Flash memory solution that meets the needs of a broad spectrum of data storage applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess