EN
  • EN
  • DE

M25P20-VMN6P

Part No M25P20-VMN6P
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 747091-M25P20-VMN6P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M25P20-VMN6P CAD Model

Description

STMicroelectronics M25P20-VMN6P Serial Flash Memory

The M25P20-VMN6P is a high-performance 2 Mbit (256K x 8) Serial Flash Memory designed by STMicroelectronics, which is a global leader in semiconductor solutions. This memory device is a part of the M25P Series that offers a range of features suitable for a wide array of electronic applications, particularly in the realm of embedded systems.

Constructed with advanced non-volatile memory technologies, the M25P20-VMN6P provides a robust storage solution with fast read and write capabilities. It operates on a 2.7 to 3.6 volt power supply, making it an energy-efficient choice for portable and low-power applications. The device is accessed through a SPI (Serial Peripheral Interface) bus, which allows for simple integration into existing designs and supports high-speed data transfer rates.

One of the standout features of the M25P20-VMN6P is its 25 MHz clock frequency, which enables rapid program and erase operations. It boasts a 40 MHz maximum frequency for fast read operations, ensuring quick access to data when performance is critical. The memory is organized into 4 sectors, each containing 128 pages, with each page being 256 bytes wide. This organization allows for flexible data management and efficient use of the memory space.

The device also offers a number of security features. It includes a write protect pin to prevent unintended writes and an advanced software protection mechanism. This ensures the integrity and security of the data stored within the device, which is essential for applications that handle sensitive information.

For ease of use, the M25P20-VMN6P is available in an 8-pin SO (Small Outline) package, which is widely accepted in the industry and suitable for space-constrained applications. The device also supports the standard JEDEC SO footprint, ensuring compatibility with a wide range of PCB layouts.

In summary, the M25P20-VMN6P from STMicroelectronics is a reliable and efficient memory solution that combines high-speed performance with low power consumption and robust security features. It is an excellent choice for designers looking to add non-volatile memory to their embedded systems, consumer electronics, or any other application that requires fast and reliable data storage.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess