EN
  • EN
  • DE
  • IT

M25P28-VMF6TG

Part No M25P28-VMF6TG
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 739659-M25P28-VMF6TG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M25P28-VMF6TG CAD Model

Description

STMicroelectronics M25P28-VMF6TG Flash Memory

The M25P28-VMF6TG from STMicroelectronics is a high-performance 28 Mbit, serial Flash memory device with advanced features and functionality. Engineered for reliability and speed, it is designed to meet the rigorous demands of modern electronic applications. This memory module is an ideal choice for a wide range of applications, including mobile devices, automotive systems, and embedded systems requiring a reliable non-volatile memory solution.

Key Features

  • Memory Size: 28 Mbit of storage capacity, providing ample space for firmware, boot code, and data storage.
  • Interface: The device operates through a Serial Peripheral Interface (SPI) bus, offering high-speed data transfer rates.
  • Performance: Fast read speeds and efficient write operations ensure quick access to data and smooth performance.
  • Supply Voltage: Operates within a supply voltage range of 2.7V to 3.6V, compatible with many system power supplies.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), suitable for harsh operating environments.
  • Package: Supplied in a thin 8-pin, ultra-thin, fine pitch, plastic package, the VFQFPN 8 6x5, designed for space-saving PCB designs.

Advanced Functionalities

The M25P28-VMF6TG flash memory module comes with advanced features that enhance its usability and security. It includes support for sector and bulk erase functions, allowing for efficient data management and deletion. The device also features byte-programmable write operations, which enable precise control over data storage and modifications.

Security and Reliability

STMicroelectronics is committed to providing secure and reliable memory solutions. The M25P28-VMF6TG includes hardware protection features such as a write protect pin and a dedicated lockable security region, ensuring the safety of critical data. Additionally, the device's high endurance and data retention capabilities ensure that data is preserved even under strenuous conditions, making it a trusted choice for applications where data integrity is paramount.

For designers and engineers looking for a robust and feature-rich flash memory solution, the M25P28-VMF6TG from STMicroelectronics offers the perfect blend of performance, reliability, and security.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess