STMicroelectronics M25P40-VMN3TP Flash Memory
The M25P40-VMN3TP is a robust and high-performance 4 Mbit (512K x 8) Serial Flash Memory, designed and manufactured by STMicroelectronics. This memory module is based on the well-established NOR Flash technology, ensuring a high level of reliability and endurance for your storage needs.
Key Features:
- Memory Size: 4 Mbit with a flexible architecture of 512K x 8 bits.
- Interface Type: Serial Peripheral Interface (SPI) with 25MHz clock rate, providing a fast and efficient communication for read/write operations.
- Supply Voltage: Operates within a supply voltage range of 2.7V to 3.6V, making it suitable for a variety of low-power applications.
- Programming Time: Fast programming time with 5ms typical page programming time for enhanced performance.
- Endurance: High cycling endurance with 100,000 write cycles per sector and a data retention period of 20 years, ensuring long-term reliability.
- Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh operating environments.
- Package: Supplied in an 8-pin, thin small outline package (VDFPN8), which is both space-efficient and compatible with standard PCB layouts.
Applications:
The M25P40-VMN3TP is ideal for a vast array of applications, including but not limited to:
- Embedded systems and microcontroller storage
- Boot code storage in PCs, servers, and networking hardware
- Industrial applications requiring long-term data retention
- Consumer electronics such as set-top boxes and gaming consoles
- Automotive applications where durability and reliability are paramount
Ordering Information:
The part number M25P40-VMN3TP is your go-to choice for a reliable and efficient Flash memory solution. For ordering and detailed specifications, please visit the STMicroelectronics website or contact your local authorized distributor.