The 2SC3152M is a high-performance NPN bipolar transistor from ON Semiconductor, designed for use in a wide range of electronic applications. This versatile component is well-suited for switching and amplification tasks, thanks to its excellent gain characteristics and high current capacity.
Key Features
- High Current Capacity: The 2SC3152M is capable of handling significant current, making it suitable for power switching applications.
- High Voltage Tolerance: With its ability to withstand high voltages, this transistor is ideal for use in circuits that are exposed to large voltage swings.
- Fast Switching Speed: The device provides rapid transition between on and off states, which is crucial for high-speed switching operations.
- Low Saturation Voltage: The low V<sub>CE(sat) of the transistor ensures efficient operation with minimal power loss during saturation.
- Excellent Gain Linearity: The linear gain characteristic of the 2SC3152M ensures consistent performance over a wide range of operating conditions.
Applications
The 2SC3152M is suitable for a variety of applications, including but not limited to:
- Power management systems
- DC-DC converters
- Motor control circuits
- Audio amplifiers
- Signal processing
Quality and Reliability
ON Semiconductor is known for its commitment to quality and the 2SC3152M is no exception. Built to high standards, this transistor offers reliable performance even under challenging conditions. It is designed to meet rigorous industry standards for durability and longevity, ensuring that it can be integrated into products with confidence.
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50V
Collector Current (I<sub>C)
150mA
Power Dissipation (P<sub>D)
1W
Transition Frequency (f<sub>T)
250MHz
Operating Junction Temperature (T<sub>j)
-55°C to +150°C
For detailed specifications and application notes, customers are encouraged to consult the 2SC3152M datasheet available on the ON Semiconductor website.