EN
  • EN
  • DE

M25PE16VG

Part No M25PE16VG
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073476-M25PE16VG
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M25PE16VG CAD Model

Description

The M25PE16VG is a 16 Mbit (2MB) serial Flash memory device with advanced write protection mechanisms, manufactured by STMicroelectronics. It operates on a 2.7 to 3.6V supply voltage, making it suitable for a wide range of low-power applications. This Flash memory module is part of the M25PE series, known for its high-speed performance and reliability.

Key Features

  • Memory Size: 16 Mbit of Flash memory, ideal for storing boot code, firmware, and other application data.
  • Interface: High-speed SPI-compatible bus interface, ensuring seamless integration with most microcontrollers and processors.
  • Performance: Fast read speeds of up to 75 MHz and an efficient page program operation.
  • Write Protection: Enhanced security with hardware write protection features, including lockable 64 KB sectors.
  • Supply Voltage: Low-voltage operation from 2.7V to 3.6V, catering to battery-powered and portable devices.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, allowing operation in harsh environments.
  • Package: Available in an 8-pin, ultra-thin, plastic dual-flat no-leads (UFDFPN) package, optimized for PCB space saving.

Applications

The M25PE16VG Flash memory is versatile and can be used across various domains, including:

  • Mobile devices and handheld gadgets
  • Bluetooth modules and wireless communication systems
  • GPS navigation systems
  • Medical devices and healthcare equipment
  • Industrial control systems
  • Embedded systems requiring non-volatile memory storage

Conclusion

STMicroelectronics' M25PE16VG represents a reliable and efficient solution for designers looking to incorporate a compact, low-power, and high-speed Flash memory into their electronic designs. The combination of its advanced security features, robust performance, and wide operating voltage range makes it a preferred choice for a broad array of applications.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess