EN
  • EN
  • DE

M25PX16-VMN6G

Part No M25PX16-VMN6G
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829063-M25PX16-VMN6G
Ultra Librarian 3D Model Ultra Librarian M25PX16-VMN6G CAD Model

Description

The M25PX16-VMN6G from STMicroelectronics is a state-of-the-art serial Flash memory device, designed to deliver high performance and reliability for a wide range of applications. This memory chip is part of the M25PX product family, which is renowned for its high-speed operation and SPI (Serial Peripheral Interface) compatibility.

Key Features

  • Memory Size: The M25PX16-VMN6G comes with a storage capacity of 16 Mbits, providing ample space for firmware storage, configuration parameters, or data logging in embedded systems.
  • High-Speed Interface: Equipped with a serial peripheral interface that supports frequencies up to 75 MHz, this memory device offers fast read and write operations, enhancing the overall system performance.
  • Performance: The device features a fast access time, with a 75 MHz clock rate for standard SPI and 50 MHz for dual SPI operations, allowing for quick data transfer and efficient system operation.
  • Versatility: It supports standard SPI, dual SPI, and dual I/O SPI modes, giving designers the flexibility to choose the optimal interface for their specific application requirements.
  • Supply Voltage: Operating at a power supply voltage range of 2.7V to 3.6V, the M25PX16-VMN6G is suitable for low-power applications and can be integrated into various electronic systems without the need for complex power management.
  • Package: The device is available in an 8-pin, ultra-thin, medium-profile plastic package (MLP8), which is both space-efficient and suitable for PCBs with limited real estate.

Applications

The M25PX16-VMN6G is ideal for a variety of applications that require high-speed, reliable non-volatile memory storage. These include, but are not limited to, digital cameras, digital voice recorders, MP3 players, mobile phones, and other portable electronic devices. Additionally, it can be used in industrial applications such as programmable logic controllers (PLCs), networking hardware, and other embedded systems that require long-term data retention and fast access to critical information.

Quality and Reliability

STMicroelectronics ensures that the M25PX16-VMN6G meets the highest quality and reliability standards. The device has been rigorously tested to perform under various conditions, making it a trusted choice for designers and engineers looking for a robust Flash memory solution.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess