EN
  • EN
  • DE

M27256-25FI

Part No M27256-25FI
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073492-M27256-25FI
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27256-25FI CAD Model

Description

The M27256-25FI is a high-speed 256 Kbit EPROM (Erasable Programmable Read-Only Memory) produced by STMicroelectronics, an industry leader in semiconductor solutions. This product is designed for applications that require fast access times and a reliable storage solution that can withstand rigorous read and erase cycles. It is particularly suitable for use in embedded systems, automotive applications, and various industrial devices.

Key Features

  • Memory Size: With a storage capacity of 256 Kbit, the M27256-25FI provides ample space for firmware and software storage, ensuring that complex programs can be accommodated with ease.
  • Access Time: The device boasts a fast access time of 250 ns, allowing for quick data retrieval, which is essential for high-performance systems that require rapid processing capabilities.
  • Programming Voltage: A standard 12.5V programming voltage is used, which is compatible with most EPROM programmers, making the device easy to program and integrate into various hardware designs.
  • Package: Housed in a robust 28-pin CFDIPW (Ceramic Frit-Seal Dual In-Line Package with Window), the M27256-25FI is designed for durability and reliability, with a window that enables ultraviolet (UV) light to erase the stored data for reprogramming.
  • Temperature Range: Operating within a temperature range of -40°C to +85°C, this EPROM can function reliably in extreme environmental conditions, making it suitable for use in outdoor and industrial settings.

Applications

The M27256-25FI is versatile and can be used in a wide array of applications, including:

  • Embedded systems that require a non-volatile memory solution.
  • Automotive electronics where data integrity and endurance are critical.
  • Industrial control systems that operate in harsh environments.
  • Telecommunication infrastructure where reliability and long-term data retention are necessary.

Conclusion

The M27256-25FI from STMicroelectronics represents a reliable and efficient solution for storing critical data in a non-volatile format. Its robust design and fast access times make it an excellent choice for a wide range of applications that demand high-quality, durable memory components. Whether for automotive, industrial, or embedded systems, the M27256-25FI EPROM stands out as a testament to STMicroelectronics' commitment to delivering high-performance semiconductor products.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess