EN
  • EN
  • DE
  • IT

M2764A-2FI

Part No M2764A-2FI
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Uvprom, 8KX8, 200NS, NMOS, CDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023022-M2764A-2FI
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M2764A-2FI CAD Model

Description

The M2764A-2FI from STMicroelectronics is a high-speed 64 Kbit UV erasable and programmable read-only memory (EPROM) device. It is designed for applications where durable and reliable non-volatile memory storage is essential. With its 8K x 8 organization, this EPROM provides a substantial amount of storage that can be utilized for firmware storage, calibration tables, or any application that requires long-term data retention without power.

Key Features

  • Memory Size: 64 Kbit (8K x 8)
  • Access Time: 200 ns
  • Single 5V Power Supply: The device operates on a single 5V power supply, making it compatible with most microcontroller logic levels and ensuring easy integration into a wide range of applications.
  • Extended Temperature Range: The M2764A-2FI operates within a temperature range of -40°C to +85°C, making it suitable for industrial applications.
  • Programming Voltage: 12.5V
  • UV Erasable: The stored data can be erased with ultraviolet light, allowing the device to be reused and reprogrammed multiple times.
  • Package Type: 28-Pin CFDIPW (Window Ceramic Frit-Seal Package) with a transparent window for UV erasure.

Applications

The M2764A-2FI is ideal for a range of applications that require reliable and durable non-volatile memory. Its typical applications include:

  • Microprocessor systems
  • Embedded control systems
  • Boot memory for computers and computer peripherals
  • Storage for calibration data and firmware in automotive, industrial, and consumer electronics

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the M2764A-2FI EPROM is no exception. It undergoes rigorous testing and quality assurance measures to ensure it meets the high standards expected of industrial-grade memory components. Users can depend on this EPROM for consistent performance and durability in the most demanding conditions.

You May Also Be Interested in

ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $2.1836
Sunlord
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess