EN
  • EN
  • DE

NM27C128BQ-200

Part No NM27C128BQ-200
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010438-NM27C128BQ-200
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM27C128BQ-200 CAD Model

Description

The NM27C128BQ-200 is a 128K (16K x 8) electrically Programmable Read-Only Memory (EPROM) manufactured by National Semiconductor (now Texas Instruments). It is a non-volatile memory device, meaning it retains its data even when power is removed. The '200' indicates an access time of 200ns.

Applications

  • Embedded systems requiring non-volatile storage
  • Microcontroller program storage
  • Firmware storage
  • Industrial control systems
  • Consumer electronics

Features

  • 128K (16K x 8) Memory Organization: Provides 131,072 bits of storage.
  • Fast Access Time: 200ns access time allows for rapid data retrieval.
  • Single +5V Power Supply: Operates from a single 5-volt power supply.
  • TTL Compatible Inputs/Outputs: Interfaces easily with TTL logic circuits.
  • Three-State Output: Allows for easy memory expansion.
  • Electrically Programmable: Can be programmed using a standard EPROM programmer.
  • UV Erasable: Can be erased using ultraviolet light and reprogrammed.

Benefits

  • Non-Volatile Storage: Data is retained even when power is off.
  • Fast Data Retrieval: Quick access time ensures efficient system performance.
  • Easy Integration: TTL compatibility simplifies interfacing with other components.
  • Flexibility: Electrically programmable and UV erasable for prototyping and development.
  • Reliable Operation: Designed for robust performance in a variety of environments.

Additional Details

The NM27C128BQ-200 is typically packaged in a 28-pin ceramic DIP (Dual In-line Package) with a quartz window for UV erasure. It requires a programming voltage (VPP) of 12.5V for programming. The operating temperature range is typically 0°C to +70°C. This EPROM is suitable for applications where moderate storage capacity, fast access time, and reprogrammability are required.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess