EN
  • EN
  • DE

M27C102415XFI

Part No M27C102415XFI
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014750-M27C102415XFI
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C102415XFI CAD Model

Description

STMicroelectronics M27C1024-15XFI 16 Mbit (1Mb x16) UV EPROM and OTP EPROM

The M27C1024-15XFI is a high-speed 16 Mbit EPROM (Electrically Programmable Read-Only Memory) manufactured by the renowned semiconductor company STMicroelectronics. This product is designed to offer a reliable and flexible storage solution for applications that require a non-volatile memory with a large capacity. It is particularly suitable for advanced microprocessor systems where fast and efficient data storage is crucial.

This EPROM features a dense 1 Megabit x 16 configuration, allowing for significant data storage within a compact footprint. The M27C1024-15XFI offers a fast access time of 150 ns, which ensures quick data retrieval, making it well-suited for high-performance computing environments and applications that demand swift memory operations.

One of the key attributes of the M27C1024-15XFI is its UV (Ultraviolet) erasable window, which allows the stored data to be erased by exposure to UV light. This feature provides users with the flexibility to reprogram the memory as needed, making it ideal for prototyping and iterative development processes. Additionally, this EPROM can also be ordered as a One-Time Programmable (OTP) version, which is perfect for cost-sensitive applications where the memory content is finalized during the production phase.

The device operates within a wide range of supply voltages (4.5V to 5.5V), providing compatibility with most microprocessor systems and ensuring stable operation under varying power supply conditions. The M27C1024-15XFI is also equipped with programming and erasure characteristics that meet the industry standards, providing a reliable and durable solution for storing firmware, boot code, or other critical data.

STMicroelectronics has packaged the M27C1024-15XFI in a Ceramic Flat Package (CFP), which offers robust protection for the chip, making it suitable for harsh environments and applications that require a high level of reliability. The package is also designed for optimal heat dissipation, ensuring that the EPROM maintains its performance over a wide temperature range.

In summary, the M27C1024-15XFI from STMicroelectronics is a versatile and high-performance EPROM solution that provides ample storage capacity, fast access times, and the flexibility of UV erasure or OTP configuration, all within a durable and reliable package.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess