EN
  • EN
  • DE

M27C256B-12C1TR

Part No M27C256B-12C1TR
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 120 ns
Mounting SMD (SMT)
Case / Package PLCC
Interface Parallel
Maximum Operating Temperature 70 °C
Memory Size 256 kB
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Operating Supply Voltage 5 V
Packaging Bulk
RoHS Compliant
Win Source Part Number 998249-M27C256B-12C1TR
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C256B-12C1TR CAD Model

Description

STMicroelectronics M27C256B-12C1TR EEPROM

The M27C256B-12C1TR is a high-speed 256 Kbit EPROM (Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics. This reliable memory chip is specifically designed to offer a flexible and cost-effective solution for read-only memory storage applications where robust data retention and modification are crucial.

Key Features

  • Memory Size: 256 Kbit (32K x 8)
  • Access Time: 120 ns, providing quick data access for high-performance systems.
  • Single 5V Supply: Operates on a single 5V power supply, simplifying power management within the system.
  • Programming Voltage: 12.75V ± 0.25V, ensuring reliable programming of data.
  • Package: The chip comes in a convenient Tape and Reel (TR) package for automated assembly processes.
  • Temperature Range: Suitable for commercial (0°C to 70°C) temperature ranges, making it versatile for various environments.
  • Programming: Supports byte-by-byte programming, allowing precise control over data storage.

Applications

The versatility of the M27C256B-12C1TR makes it suitable for a wide array of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Boot memory for computers and other digital systems
  • Storage for firmware and device configurations
  • Industrial control systems
  • Automotive electronics

Product Advantages

STMicroelectronics' M27C256B-12C1TR stands out for its reliability and ease of integration. The chip's erasable nature allows developers to update firmware or make changes to the stored data with ease, extending the product's lifecycle. The device's fast access time ensures that systems using this EPROM can operate without significant delay, which is critical for time-sensitive applications. Additionally, its standard packaging format ensures compatibility with most automated PCB assembly processes, reducing manufacturing complexity and costs.

Overall, the M27C256B-12C1TR EPROM offers a practical and reliable solution for designers who require a non-volatile memory component that combines high-speed performance with flexibility and cost-effectiveness.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess