EN
  • EN
  • DE

M27C256B-90B6

Part No M27C256B-90B6
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC OTP 256KBIT 90NS 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 256Kb (32K x 8)
Access Time 90ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 072797-M27C256B-90B6
Ultra Librarian 3D Model Ultra Librarian M27C256B-90B6 CAD Model

Description

The M27C256B-90B6 is a high-speed 256 Kbit EPROM (Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics. This device is designed for applications where reliable and dependable non-volatile memory storage is essential. With its 90 ns access time, it provides excellent performance for microprocessor systems requiring fast read operations.

Key Features

  • Memory Size: 256 Kbits (32K x 8)
  • Speed: 90 ns access time
  • Package: 28-pin CERDIP (Ceramic Dual In-line Package)
  • Single 5V Power Supply: Ideal for standard 5V microprocessor systems.
  • Programming Voltage: 12.75V ± 0.25V
  • Temperature Range: Operates within a temperature range of 0°C to 70°C, suitable for commercial applications.
  • UV Erasable: The device can be erased and reprogrammed by exposing the die to ultraviolet light, making it reusable for multiple applications or updates.

Applications

The M27C256B-90B6 is versatile and can be used in various applications. It is commonly found in embedded systems, automotive electronics, personal computers, and gaming consoles. It's also suitable for use in telecommunications, industrial control systems, and other electronic devices that require a reliable form of data storage that can withstand rigorous usage and environmental conditions.

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the M27C256B-90B6 EPROM is no exception. Each device undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and durability. Customers can rely on this EPROM to maintain data integrity and provide consistent performance over its lifetime.

Programming and Erasure

The M27C256B-90B6 can be programmed using a compatible EPROM programmer that provides the necessary voltage levels for programming. The erasure process requires a UV light source to clear the stored data, allowing users to reprogram the memory as needed. This feature makes the M27C256B-90B6 a flexible choice for development, prototyping, and small-scale production runs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $4.7537
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess