EN
  • EN
  • DE
  • IT

M27C256B90B6L

Part No M27C256B90B6L
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Otp Rom, 32KX8, 90NS, Cmos, PDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962738-M27C256B90B6L
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C256B90B6L CAD Model

Description

STMicroelectronics M27C256B90B6L EPROM Overview

The M27C256B90B6L is a high-speed 256 Kbit EPROM (Erasable Programmable Read-Only Memory) from the renowned semiconductor manufacturer STMicroelectronics. This memory device provides a robust storage solution for applications requiring data retention without power, as well as the flexibility to update the stored content as needed through a programming process.

Key Features

  • Memory Capacity: The device boasts a capacity of 256 Kbits, organized as 32,768 words by 8 bits, suitable for storing firmware, boot code, or other critical data.
  • Access Time: It offers a fast access time of 90 ns, ensuring quick data retrieval for high-performance systems.
  • Programming Voltage: The M27C256B90B6L requires a single 5V power supply for read operations, while programming is facilitated through a 12.5V programming voltage.
  • Package: Encased in a 28-lead CERDIP (Ceramic Dual In-line Package), the device provides excellent environmental and mechanical protection for the silicon die within.
  • Temperature Range: The operational temperature range of the device extends from 0°C to 70°C, making it suitable for commercial-grade applications.
  • Standby Mode: A low power standby mode reduces power consumption when the device is not in active use.

Applications

The M27C256B90B6L is designed for a wide array of applications across various industries. It is particularly well-suited for use in:

  • Embedded systems requiring a reliable boot memory
  • Telecommunication equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Programming and Erasure

As an EPROM, the M27C256B90B6L can be electrically programmed and erased. Erasure is achieved by exposing the chip to ultraviolet (UV) light through its transparent window, which allows for the reset of the memory content to its original state. This feature provides designers and engineers with the flexibility to update firmware or make changes to the stored data throughout the life cycle of their products.

The M27C256B90B6L from STMicroelectronics represents a reliable and versatile memory solution, with a combination of speed, capacity, and flexibility that makes it an essential component in a multitude of technological applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Meled
Lowest to $0.1113
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess