EN
  • EN
  • DE

M27C64A-12F6

Part No M27C64A-12F6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073533-M27C64A-12F6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C64A-12F6 CAD Model

Description

STMicroelectronics M27C64A-12F6 EPROM

The M27C64A-12F6 is a high-speed 64 Kbit EPROM (Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics. This integrated circuit is designed for applications that require fast access to data and a reliable storage solution that can be electrically erased and reprogrammed. It is particularly well-suited for use in embedded systems, microcontroller applications, and various types of programmable logic devices.

The M27C64A-12F6 offers a storage capacity of 64 Kbits and is organized as 8K x 8 bits, which allows for efficient data retrieval and storage. The device operates with a 12.5V programming voltage and features a fast access time of 120 ns, enabling rapid read operations that are essential for high-performance computing tasks.

One of the key features of this EPROM is its compatibility with the JEDEC standard pinout, which ensures that it can be easily integrated into a wide range of hardware designs without the need for significant modifications. The M27C64A-12F6 comes in a 28-pin CERDIP (Ceramic Dual In-line Package) that offers robust physical protection and reliable performance even in harsh environments.

For programming, the M27C64A-12F6 utilizes a two-line control function that simplifies the programming interface. The device also includes a programming enable signal to protect the memory contents from accidental erasure or programming, ensuring data integrity. After programming, the EPROM can be erased by exposing it to ultraviolet (UV) light, which makes it a reusable and flexible solution for development and prototyping activities.

STMicroelectronics ensures that the M27C64A-12F6 meets high-quality standards, with each device undergoing rigorous testing for functionality and reliability. This EPROM is ideal for developers and engineers who require a dependable non-volatile memory component that combines durability with ease of use and programming flexibility.

Overall, the M27C64A-12F6 from STMicroelectronics represents a reliable and versatile choice for storing and accessing code or data in a variety of electronic applications.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess