EN
  • EN
  • DE

M27C64A-12FI

Part No M27C64A-12FI
Manufacturer STMicroelectronics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1216310-M27C64A-12FI
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C64A-12FI CAD Model

Description

STMicroelectronics M27C64A-12FI EPROM

The M27C64A-12FI is a high-speed 64 Kbit EPROM (Erasable Programmable Read-Only Memory) produced by STMicroelectronics, a global semiconductor leader. This integrated circuit is designed to deliver reliable data storage and retrieval for a wide range of applications, making it an excellent choice for embedded systems that require a non-volatile memory solution.

Key Features

  • Memory Size: The device offers a memory capacity of 64 Kbit, which is organized as 8K x 8, providing ample space for firmware storage or data that needs to persist through power cycles.
  • Access Time: With an access time of 120 ns, the M27C64A-12FI provides fast data access, which is crucial for high-performance systems that cannot afford delays in retrieving stored code or data.
  • Programming Voltage: The programming of the device is facilitated by a single 12.5V power supply voltage, simplifying the circuitry required for writing data to the EPROM.
  • Package: The device is available in a 28-pin CERDIP (Ceramic Dual In-line Package), which ensures robustness and reliability, especially in harsh environmental conditions.
  • Temperature Range: It operates within an extended temperature range, making it suitable for industrial applications that may experience extreme temperatures.

Applications

The M27C64A-12FI is versatile and can be used in a variety of applications, including:

  • Embedded microprocessor systems
  • Industrial control systems
  • Telecommunication devices
  • Automotive electronics
  • Medical equipment

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M27C64A-12FI is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring high reliability and performance. The EPROM technology used in this device has been proven over time to provide stable and durable data storage, which is essential for critical applications where data integrity is paramount.

In summary, the M27C64A-12FI EPROM from STMicroelectronics is a robust and reliable memory solution, offering quick access times and a substantial storage capacity, suited for a wide array of applications that demand long-term data retention without power.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess