EN
  • EN
  • DE

M27W40180K6L

Part No M27W40180K6L
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975190-M27W40180K6L
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27W40180K6L CAD Model

Description

Product Overview: M27W40180K6L - STMicroelectronics

The M27W40180K6L is a cutting-edge memory solution from the renowned semiconductor manufacturer STMicroelectronics. Designed to meet the rigorous demands of modern electronic applications, this device is a 180 Kbit Low Voltage Serial Access EEPROM with a wide range of features that make it ideal for a variety of uses.

Key Features

  • Memory Size: The device boasts a substantial memory capacity of 180 Kbits, providing ample storage for firmware, configuration parameters, or small application data.
  • Interface: It utilizes a serial peripheral interface (SPI) for communication, which is known for its simplicity and speed, making it easy to integrate into most microcontroller-based systems.
  • Low Voltage Operation: The M27W40180K6L operates at low voltage levels, which makes it particularly suitable for battery-powered and portable devices where power efficiency is critical.
  • Write Protection: To secure the stored data, the device features write protection mechanisms. This ensures that critical data remains unaltered and safe from inadvertent writes or corruption.
  • Temperature Range: It is designed to operate within an industrial temperature range, ensuring reliability and performance even under extreme conditions.

Applications

The versatility of the M27W40180K6L makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Telecommunication infrastructure

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M27W40180K6L is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and consumer applications. Users can trust in the reliability and longevity of this EEPROM, which is backed by STMicroelectronics' reputation as a leader in the semiconductor industry.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess