EN
  • EN
  • DE

M28F201-90N1

Part No M28F201-90N1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
Data Bus Width 8 b
Interface Parallel
Max Supply Voltage 5.5 V
Memory Size 256 kB
Memory Type FLASH, NOR
Min Supply Voltage 4.5 V
RoHS Non-Compliant
Win Source Part Number 1073553-M28F201-90N1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28F201-90N1 CAD Model

Description

STMicroelectronics M28F201-90N1 Flash Memory

The M28F201-90N1 is a high-speed 2 Mbit (256K x 8) Flash memory device produced by STMicroelectronics, renowned for its reliability and performance in the semiconductor industry. This non-volatile memory chip is designed to provide flexible and durable storage for a range of applications, from embedded systems to general-purpose computing.

Key Features

  • Capacity: The M28F201-90N1 offers a storage space of 2 Megabits, organized as 256K bytes of 8 bits each, providing ample space for firmware storage, boot code, or data logging.
  • Access Time: With an impressive access time of 90 nanoseconds, this Flash memory chip provides swift read operations, enhancing the performance of the system it is integrated into.
  • Programming Voltage: The device operates with a programming voltage of 12V, ensuring efficient programming of the memory cells.
  • Erasure and Programming: The M28F201-90N1 supports byte-wise erasure and programming, which allows for great flexibility and ease of updating the stored data without the need to erase the entire chip.
  • Endurance: STMicroelectronics guarantees a minimum of 10,000 erase/program cycles, ensuring a long operational lifespan for the memory chip.
  • Data Retention: Data retention is guaranteed for a minimum of 20 years, providing a reliable storage solution over an extended period.
  • Package: It is available in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mounting and provides a compact footprint for space-constrained applications.

Applications

The M28F201-90N1 is versatile and can be used in a variety of applications such as:

  • Embedded systems and microcontroller-based applications
  • Boot memory for computers and other digital devices
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems

STMicroelectronics' commitment to quality ensures that the M28F201-90N1 Flash memory chip is a reliable choice for designers and engineers looking for a memory solution that offers both performance and durability. Whether used in consumer electronics or critical industrial applications, the M28F201-90N1 provides the storage capability and speed required for modern technology demands.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess