EN
  • EN
  • DE

M28W320CT-70

Part No M28W320CT-70
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description M28W320CT-70 St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073570-M28W320CT-70
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28W320CT-70 CAD Model

Description

STMicroelectronics M28W320CT-70 Flash Memory

The M28W320CT-70 is a high-speed, low-power flash memory device from STMicroelectronics, designed with advanced technology to provide reliable and efficient data storage. This component is part of STMicroelectronics' extensive range of non-volatile flash memory products, which are widely used in a variety of electronic applications due to their durability and ability to retain data without power.

Key Features

  • Memory Capacity: The M28W320CT-70 offers a substantial storage capacity of 32 Mbit, which is suitable for a range of applications that require ample space for firmware storage, code shadowing, or data logging.
  • Access Speed: With an access speed of 70ns, this flash memory provides quick read operations, allowing for efficient retrieval of stored data and smooth performance in time-sensitive applications.
  • Boot Block Architecture: It features a boot block architecture, which includes a top boot block, parameter blocks, and main blocks. This design enables safe and secure storage of boot code, which is essential for system initialization.
  • Programming and Erasure: The device supports fast programming and erasure times, ensuring efficient updates and modifications to the stored data. This is crucial for applications where firmware needs to be updated regularly or data needs to be refreshed.
  • Low Power Consumption: Designed for power-sensitive applications, the M28W320CT-70 operates with low power consumption, which helps in prolonging battery life in portable devices and reducing energy costs in embedded systems.
  • Package Type: The memory is provided in a TSOP48 (Type I) package, which is widely accepted in the industry and ensures compatibility with standard surface-mount technology (SMT) processes.

Applications

The versatility of the M28W320CT-70 makes it ideal for a wide range of applications, including but not limited to:

  • Embedded systems
  • Automotive electronics
  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics

With its robust design and advanced features, the M28W320CT-70 from STMicroelectronics is a reliable choice for designers and engineers looking to integrate high-quality flash memory into their electronic projects.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess