The M28W320FSU70ZA6 is a high-performance 32Mbit (4Mb x8 or 2Mb x16) non-volatile flash memory module from the reputable manufacturer STMicroelectronics. This memory device operates on a single 3V to 3.6V power supply, making it an energy-efficient choice for a wide range of applications.
Key Features
- Memory Size: 32Mbit, organized as either 4M x 8bit or 2M x 16bit, which provides flexibility for various data storage requirements.
- Access Time: Fast read access time enables quick data retrieval, enhancing the performance of the applications it is used in.
- Programming Time: Features a typical programming time of 10µs per byte/word, which allows for efficient write operations.
- Operating Voltage: The device operates within a range of 3V to 3.6V, catering to low-power applications and contributing to overall system power efficiency.
- Temperature Range: Suitable for industrial applications with an operating temperature range of -40°C to +85°C.
- Programming and Erase Cycles: Offers at least 100,000 program/erase cycles, ensuring longevity and reliability over the product's lifetime.
- Data Retention: Guarantees data retention for a minimum of 20 years, providing a stable and long-term storage solution.
- Package: Available in a 48-pin TSOP (Type I) package that is suitable for standard PCB assembly processes.
Applications
The M28W320FSU70ZA6 is designed to meet the rigorous demands of a variety of applications. It is an ideal choice for embedded systems that require reliable and durable flash memory. Common applications include:
- Automotive electronics
- Industrial control systems
- Telecommunication infrastructure
- Networking equipment
- Consumer electronics
STMicroelectronics' commitment to quality and performance is evident in the M28W320FSU70ZA6 flash memory. It provides developers and manufacturers with a dependable and efficient memory solution that supports a wide array of products and systems, ensuring both flexibility and robustness in challenging environments.