EN
  • EN
  • DE

M29DW640D70N6E

Part No M29DW640D70N6E
Manufacturer STMicroelectronics
Description 64 Mbit (8Mb x8 or 4Mb x16, Multiple Bank, Page, Boot Block) 3V Supply Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210216-M29DW640D70N6E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29DW640D70N6E CAD Model

Description

STMicroelectronics M29DW640D70N6E Flash Memory

The M29DW640D70N6E is a high-performance 64 Mbit (Megabit) non-volatile flash memory module designed and manufactured by STMicroelectronics. This memory device is part of the M29 family, known for its robustness and reliability in data storage. The M29DW640D70N6E offers a flexible and efficient solution for a wide range of applications that require fast read and write operations, and long-term data retention.

Constructed with a 70ns access time, this flash memory provides a swift response for read operations, making it an ideal choice for applications where speed is critical. The flash memory is organized as 4M x16 (Megawords by 16 bits), which allows for efficient data management and high-density storage. It is also designed to operate over a wide temperature range, making it suitable for demanding industrial environments.

One of the key features of the M29DW640D70N6E is its support for the Common Flash Interface (CFI). This industry-standard feature enables easy integration and compatibility with a variety of microprocessors and microcontrollers, simplifying the design process for engineers. Additionally, the device supports boot block architecture, providing added protection for boot code and other critical data during power-up sequences.

The M29DW640D70N6E flash memory also comes with advanced security features. It includes hardware protection for preventing accidental program or erase operations in specific memory areas, ensuring the integrity and security of stored data. Moreover, the device offers a low-power consumption mode, which significantly reduces power usage during standby periods, making it an energy-efficient choice for battery-powered devices.

For firmware updates and data storage in applications such as digital cameras, mobile phones, and portable media players, the M29DW640D70N6E provides a reliable and durable solution. Its high-density storage capability, coupled with fast access times and robust security features, make it an excellent choice for designers looking to enhance their products with high-quality flash memory.

In summary, the STMicroelectronics M29DW640D70N6E is a versatile and dependable flash memory module that offers fast performance, high-density storage, and advanced security features, making it a top choice for a wide array of electronic applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess