Products specifications Report Issue?

Case / Package TSOP
Data Bus Width 8 b
Interface Parallel
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 4 MB
Memory Type NOR
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Pins 40
Packaging Bulk
RoHS Compliant
Voltage 5 V
Win Source Part Number 1205514-M29F032D70N6E
Categories Memory
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29F032D70N6E CAD Model

Description

STMicroelectronics M29F032D70N6E Flash Memory

The M29F032D70N6E is a high-speed 32 Mbit (4MB) Flash memory device produced by STMicroelectronics, one of the leading names in semiconductor technology. This non-volatile memory module is designed to offer a robust storage solution with quick access times, making it ideal for a wide range of applications in the automotive, industrial, and telecommunications sectors.

Key Features

  • Memory Size: 32 Mbits (4 Mbytes) of storage capacity, ensuring ample space for firmware, software applications, and data storage.
  • Organization: The memory is organized as 4M x8 bits, which allows for efficient data management and easy integration into various system architectures.
  • Speed: Access times as fast as 70ns enable quick read operations, crucial for applications requiring high-speed data retrieval.
  • Programming: The device supports standard and extended programming algorithms, providing flexibility and ease of use for firmware updates and customizations.
  • Operating Voltage: A single 5V supply voltage simplifies power design requirements while maintaining reliable operation.
  • Temperature Range: Industrial temperature range support from -40°C to +85°C ensures stable performance under harsh environmental conditions.
  • Package: Supplied in a TSOP48 package, the M29F032D70N6E is designed for PCB space efficiency and compatibility with standard surface-mount processes.

Applications

The M29F032D70N6E is versatile enough to be used in a variety of applications where data integrity, speed, and durability are paramount. It is particularly well-suited for:

  • Embedded systems requiring a reliable boot memory
  • Automotive electronics that demand high endurance and data retention
  • Industrial control systems where stable and long-term data storage is necessary
  • Telecommunications equipment that benefits from fast read capabilities
  • Consumer electronics where cost-effective and reliable memory storage is needed

With its combination of speed, reliability, and storage capacity, the M29F032D70N6E from STMicroelectronics represents a solid choice for designers looking to incorporate a dependable Flash memory solution into their products.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT PAR 54TSOP II / SRAM - Dual Port, Asynchronous Memory IC 16Mbit Parallel 10 ns 54-TSOP II
Lowest to $50.8025
ECAD model for IS61WV102416FBLL-10T2LI
Microchip Technology
IC EEPROM 128KBIT I2C 8TSSOP
Need more? Email Us
ECAD model for 24CW1280-I/ST
Rohm Semiconductor
IC EEPROM 256KBIT I2C 8VSON
Lowest to $16.3741
ECAD model for BR24H256NUX-5ACTR
Micron Technology Inc.
IC FLASH 1GBIT SPI 133MHZ 8WPDFN
Lowest to $79.0840
ECAD model for MT25QU01GBBB1EW9-0SIT TR
Macronix
IC FLASH 32MBIT SPI/QUAD 8SOP
Lowest to $1.9559
ECAD model for MX25R3235FM2IL0
Microchip Technology
IC EEPROM 32KBIT SPI 3MHZ 8DIP
Lowest to $2.0198
ECAD model for 25C320/P
STMicroelectronics
IC EEPROM 512KBIT SPI 8TSSOP
Lowest to $3.7172
ECAD model for M95512-DWDW4TP/K
Micron Technology Inc.
IC FLASH 8MBIT SPI 75MHZ 8VDFPN
Need more? Email Us
ECAD model for M45PE80-VMP6
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA / SRAM - Synchronous, QDR II+ Memory IC 36Mbit Parallel 550 MHz 165-FBGA (13x15)
Need more? Email Us
ECAD model for CY7C2263KV18-550BZXC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention