EN
  • EN
  • DE

M29F400BB90N6T

Part No M29F400BB90N6T
Manufacturer STMicroelectronics
Catalog Flash
Description 4 Mbit 512Kb x8 or 256Kb x16, Boot Block Single Supply Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305405-M29F400BB90N6T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29F400BB90N6T CAD Model

Description

STMicroelectronics M29F400BB90N6T Flash Memory

The M29F400BB90N6T is a high-speed 4 Mbit (4,194,304 bits) Flash memory device from STMicroelectronics, which is renowned for its reliability and performance. This non-volatile memory module is organized as 8 blocks of 64Kbytes each or 16 blocks of 32Kbytes each, making it highly versatile for a wide range of applications that require data and application code storage.

One of the standout features of the M29F400BB90N6T is its access time of 90ns, which ensures swift read operations, crucial for applications where time is of the essence. This makes it an excellent choice for embedded systems where speed is critical for performance.

The device operates within a supply voltage range of 4.5V to 5.5V, making it compatible with many microcontrollers and digital systems without the need for level shifting. Its programming voltage (VPP) is 12V, which is typical for Flash memory devices of this type.

Program and erase operations are performed on a block basis, allowing for flexibility in data management. The M29F400BB90N6T supports 100,000 program/erase cycles per block, ensuring a long lifespan even with frequent data updates. Furthermore, data retention is rated for a minimum of 20 years, providing long-term reliability for applications where data integrity over time is paramount.

The M29F400BB90N6T comes in a 44-pin TSOP (Thin Small Outline Package) which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications. The package is designed to meet the rigorous standards of industrial and automotive applications, ensuring robustness and durability in harsh environments.

This memory device also features a variety of protection and security mechanisms, including a hardware protection mode that prevents accidental program or erase operations in specific memory blocks. Additionally, the M29F400BB90N6T is equipped with a status register that provides information on the completion of program or erase cycles and the presence of any errors, enhancing the ease of use and reliability of the device.

Overall, the M29F400BB90N6T from STMicroelectronics is an excellent choice for designers looking for a fast, reliable, and flexible Flash memory solution for their embedded systems or other applications requiring non-volatile memory storage.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.8125
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.9794
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Toshiba Semiconductor and Storage
Lowest to $32.6415
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess