EN
  • EN
  • DE

M29W160ET

Part No M29W160ET
Manufacturer STMicroelectronics
Description 16 Mbit (2Mb x8 or 1Mb x16, Boot Block) 3V Supply Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1210265-M29W160ET
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W160ET CAD Model

Description

STMicroelectronics M29W160ET Flash Memory

The M29W160ET is a high-performance 16Mb (Megabit) flash memory device from STMicroelectronics, renowned for its reliability and speed. This NOR Flash memory component is designed to provide flexible, yet robust storage solutions for a wide array of electronic applications including automotive, industrial, and telecommunications systems.

This memory device operates with a supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications. It comes in a fine TSOP48 (Thin Small Outline Package) or SO44 (Small Outline) package, which is ideal for space-constrained applications while providing excellent thermal performance and electromagnetic compatibility.

The M29W160ET offers a fast read access time, which ensures quick data retrieval, enhancing the performance of the system it is integrated into. The device is organized as either 8Mb of 16-bit data or 16Mb of 8-bit data, which provides flexibility in terms of data bus width for different system requirements.

One of the standout features of the M29W160ET is its boot block architecture. This design includes a top or bottom boot block where the most critical code, typically the system boot code, is stored. This section of the memory can be write-protected to prevent accidental corruption, ensuring the integrity of the system's firmware.

Programming and erasing the M29W160ET is straightforward and efficient, thanks to its support for sector erase and program operations. This allows for portions of the memory to be modified without affecting the entire memory array, facilitating firmware updates and data management. Additionally, the device is equipped with a status register that provides valuable feedback during these operations, such as program and erase status, which enhances the reliability of the programming process.

The M29W160ET also features extended temperature range support, which assures stable operation under extreme environmental conditions. With its combination of performance, flexibility, and reliability, the M29W160ET from STMicroelectronics is an excellent choice for designers looking for a NOR Flash memory solution that can meet the rigorous demands of modern electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess