EN
  • EN
  • DE

M29W320DB-70N

Part No M29W320DB-70N
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829097-M29W320DB-70N
Ultra Librarian 3D Model Ultra Librarian M29W320DB-70N CAD Model

Description

The M29W320DB-70N is a high-speed, 32 Mbit non-volatile flash memory module manufactured by STMicroelectronics. It utilizes the NOR type flash technology, which provides fast read speeds and reliable write performance, making it an ideal storage solution for a wide range of applications such as embedded systems, automotive electronics, and telecommunications infrastructure.

Key Features:

  • Memory Capacity: The device offers a total storage capacity of 32 megabits, organized as 2M x16 or 4M x8, depending on the mode of operation.
  • Access Speed: The M29W320DB-70N boasts an access speed of 70ns, facilitating quick data retrieval and enhancing overall system responsiveness.
  • Supply Voltage: It operates within a supply voltage range of 2.7V to 3.6V, accommodating various power supply standards and ensuring flexibility in system design.
  • Temperature Range: The device is designed to operate within a temperature range of -40°C to +85°C, making it suitable for use in environments with extreme temperature conditions.
  • Programming and Erasure: The flash memory provides block erase and chip erase options, along with byte and word programming capabilities, allowing for efficient data management and updates.
  • Security: It includes a hardware protection feature that prevents accidental program or erase operations, ensuring the integrity of the stored data.

Applications:

The versatility and reliability of the M29W320DB-70N make it an excellent choice for a variety of applications, including:

  • Boot code storage in computers and high-end microprocessors
  • Firmware and parameter storage for consumer electronics
  • Code and data storage for networking hardware
  • Automotive control systems and infotainment
  • Industrial control systems

In conclusion, the STMicroelectronics M29W320DB-70N NOR Flash Memory is a robust, high-performance memory component that offers the reliability and flexibility needed for sophisticated electronic systems. With its fast access time and wide operating temperature range, it stands out as a solid choice for designers and engineers looking to integrate high-speed non-volatile memory into their products.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess