EN
  • EN
  • DE

M29W320DB70ZE6F

Part No M29W320DB70ZE6F
Manufacturer STMicroelectronics
Catalog Memory
Description 32 Mbit 4Mb x8 or 2Mb x16, Boot Block 3V Supply Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210272-M29W320DB70ZE6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W320DB70ZE6F CAD Model

Description

Product Overview: M29W320DB70ZE6F

The M29W320DB70ZE6F is a high-performance 32-Mbit (4Mb x8 or 2Mb x16) non-volatile flash memory module manufactured by STMicroelectronics. This robust memory device operates at a supply voltage range of 2.7V to 3.6V, making it suitable for a wide array of applications that require reliable data storage with low power consumption.

Key Features

  • Memory Capacity: The device boasts a storage capacity of 32 Megabits, organized either as 4 million bytes or 2 million words, depending on the mode of operation (x8 or x16).
  • Access Time: It offers fast access times, with a speed grade of 70ns, enabling quick read operations which are essential for high-speed applications.
  • Programming: The M29W320DB70ZE6F supports standard and extended programming algorithms, ensuring flexibility and ease of use for firmware development and updates.
  • Boot Block Architecture: The memory is divided into uniform blocks, including a boot block at the top or bottom of the memory map, which can be protected to prevent accidental overwrite during application updates.
  • Compatibility: This memory module is designed to be compatible with JEDEC standards, ensuring interoperability with a wide range of industry-standard devices and systems.
  • Low Power Consumption: With its low power operation, the M29W320DB70ZE6F is an ideal choice for portable and battery-powered devices, minimizing energy usage while maintaining data integrity.

Applications

The M29W320DB70ZE6F is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Automotive electronics
  • Telecommunication devices
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M29W320DB70ZE6F is no exception. It is built to meet high standards of reliability and endurance, ensuring that data is preserved even under harsh conditions. Whether for commercial or industrial use, this flash memory module represents a dependable solution for secure and persistent data storage.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess