EN
  • EN
  • DE

11AA040-I/MS

Part No 11AA040-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K-16K UNI/O® Serial EEPROM Family Data Sheet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1121113-11AA040-I/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 11AA040
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11AA040-I/MS CAD Model

Description

The 11AA040-I/MS from Microchip Technology is a 4Kb serial EEPROM device that offers a robust storage solution for applications requiring data retention and flexible data management. This product is part of Microchip's renowned 11AA series, which is known for its high reliability and low-power operation.

Key Features

  • Memory Size: The device comes with a 4Kb EEPROM memory, providing sufficient space for configuration parameters, serial numbers, calibration data, and small application logs.
  • Interface: It supports a standard I2C serial interface, facilitating easy integration into a wide range of microcontroller-based systems.
  • Operating Voltage: The 11AA040-I/MS operates within a voltage range of 1.8V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Temperature Range: Designed for industrial applications, it operates across a temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: The device is available in an MSOP-8 (Micro Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The versatility of the 11AA040-I/MS allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Industrial and automotive systems requiring non-volatile memory storage.
  • Consumer electronics that need to store user settings or device configurations.
  • Medical devices where calibration data must be reliably stored and accessed.
  • Smart cards and identification systems that require secure data management.

Quality and Support

Microchip Technology is a leading provider of microcontroller and analog semiconductors, offering outstanding product longevity and quality. Customers choosing the 11AA040-I/MS can expect comprehensive technical support and the assurance of a product designed to meet the highest industry standards.

You May Also Be Interested in

Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess