EN
  • EN
  • DE

M29W320DT70ZE6

Part No M29W320DT70ZE6
Manufacturer STMicroelectronics
Description 32 Mbit 4Mb x8 or 2Mb x16, Boot Block 3V Supply Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210274-M29W320DT70ZE6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W320DT70ZE6 CAD Model

Description

Overview of Product M29W320DT70ZE6

The M29W320DT70ZE6 is a high-performance 32Mbit (4Mb x8 or 2Mb x16) non-volatile flash memory module from STMicroelectronics, a leading global semiconductor company. This product is designed to offer a flexible and reliable storage solution for a wide range of applications, including embedded systems, telecommunications, automotive electronics, and more.

Key Features

  • Memory Size: The device provides a total storage capacity of 32 Megabits, organized either as 4 million bytes or 2 million words, depending on the mode of operation selected (byte or word).
  • Speed: It boasts a fast access time of 70ns (nanoseconds), ensuring quick read operations which is crucial for high-performance applications.
  • Supply Voltage: The memory operates within a supply voltage range of 2.7V to 3.6V, catering to low power consumption requirements.
  • Programming: The M29W320DT70ZE6 offers a flexible programming model, including byte and word programming, making it suitable for complex data storage scenarios.
  • Erase Blocks: The device contains uniform blocks for easier management and higher reliability. It also supports block erase operation, enabling efficient memory space management and reuse.
  • Temperature Range: It is designed to operate within an extended temperature range, making it ideal for use in environments with varying temperature conditions.

Applications

The M29W320DT70ZE6 is versatile and can be integrated into a multitude of devices and systems. Its robustness and high-speed operation make it an excellent choice for:

  • Embedded systems that require a reliable non-volatile memory solution.
  • Telecommunication equipment such as routers, switches, and base stations.
  • Automotive electronics where durability and performance are critical.
  • Industrial applications that demand a stable memory under extreme conditions.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the M29W320DT70ZE6 is no exception. This flash memory device is manufactured with the latest technology to ensure high reliability and endurance. It is designed to meet the rigorous standards of the semiconductor industry, ensuring that it delivers consistent performance over its operational lifespan.

With its combination of speed, capacity, and durability, the M29W320DT70ZE6 from STMicroelectronics represents a state-of-the-art solution for designers looking to incorporate a dependable flash memory component into their products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,977 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess