EN
  • EN
  • DE

M29W320EB-70N6H

Part No M29W320EB-70N6H
Manufacturer STMicroelectronics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1210925-M29W320EB-70N6H
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W320EB-70N6H CAD Model

Description

STMicroelectronics M29W320EB-70N6H Flash Memory

The M29W320EB-70N6H is a high-performance 32Mbit (4Mb x8 or 2Mb x16) non-volatile flash memory module manufactured by STMicroelectronics. This device is a member of the M29 family, designed to offer fast read and write speeds, low power consumption, and high reliability, making it an ideal choice for a wide range of applications in the automotive, industrial, and telecommunications sectors.

With a 70ns access time, the M29W320EB-70N6H ensures quick data retrieval, which is critical for systems requiring fast boot or real-time data processing. The memory is organized as either 4M x 8 bits or 2M x 16 bits, which allows for flexible data storage options depending on the application's requirements. The device operates over a wide supply voltage range from 2.7V to 3.6V, providing compatibility with various logic levels and making it suitable for battery-powered devices.

One of the key features of the M29W320EB-70N6H is its support for the Common Flash Interface (CFI), which allows for easy device identification and configuration by the host system. This feature simplifies the integration process, saving time and resources during product development. Additionally, the device supports standard and extended temperature ranges, ensuring reliable operation under harsh environmental conditions.

The M29W320EB-70N6H is designed with security in mind, offering features such as sector protection and a hardware boot block protection mechanism. These security measures prevent unauthorized access to the memory content and ensure the integrity of critical data and firmware. Furthermore, the device is provided in a TSOP48 package, which is suitable for PCBs with space constraints while allowing for efficient thermal dissipation.

In conclusion, the M29W320EB-70N6H from STMicroelectronics is a robust and versatile flash memory solution that combines speed, flexibility, and reliability. It is an excellent choice for designers looking to integrate high-quality flash storage into their embedded systems or any application requiring a dependable non-volatile memory solution.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $2.1136 $59.1808
59+ $1.9771 $116.6489
91+ $1.9090 $173.7190
131+ $1.7726 $232.2106
170+ $1.7045 $289.7650
212+ $1.6363 $346.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,310 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess