EN
  • EN
  • DE

M29W320EB70ZE6

Part No M29W320EB70ZE6
Manufacturer STMicroelectronics
Description 32 Mbit (4Mb x8 or 2Mb x16, Boot Block) 3V Supply Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210278-M29W320EB70ZE6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W320EB70ZE6 CAD Model

Description

STMicroelectronics M29W320EB70ZE6 Flash Memory

The M29W320EB70ZE6 is a high-speed, 32-megabit (Mb) non-volatile flash memory module produced by STMicroelectronics. This robust storage device is ideal for applications that require fast and reliable data storage and retrieval, without the need for a power source to maintain the data. It is particularly well-suited for use in a wide range of electronic devices, including embedded systems, automotive electronics, and telecommunications equipment.

Key Features

  • Memory Capacity: The device offers a substantial storage capacity of 32Mb, organized as 2M x16, allowing for efficient data management and storage.
  • High-Speed Access: With a 70ns access time, the M29W320EB70ZE6 ensures rapid data access, making it suitable for applications where speed is critical.
  • Boot Block Architecture: The memory is divided into uniform blocks, featuring a boot block at the top or bottom of the memory map, which is ideal for systems that require secure and reliable boot code storage.
  • Programming and Erasing: The device supports standard flash memory programming and erasing features, including a 10,000 program/erase cycle guarantee, ensuring longevity and reliability.
  • Low Power Consumption: Designed to be energy efficient, the M29W320EB70ZE6 operates with low power consumption, which is crucial for battery-powered devices.
  • Compatibility: The memory module is designed to be compatible with the JEDEC standards, ensuring easy integration into existing systems and facilitating design-in processes.

Applications

The versatility of the M29W320EB70ZE6 makes it an excellent choice for various applications, including:

  • Automotive systems that require high-reliability data storage
  • Embedded systems where memory integrity and data retention are crucial
  • Telecommunication infrastructure, such as base stations and routers
  • Consumer electronics that demand fast access to firmware and settings

In summary, the M29W320EB70ZE6 from STMicroelectronics is a powerful and reliable flash memory solution that provides a blend of speed, capacity, and durability, suitable for a multitude of high-performance electronic applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0150 $64.0300
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess