EN
  • EN
  • DE

M29W800DB-70N6

Part No M29W800DB-70N6
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TSOP/48
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 719255-M29W800DB-70N6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W800DB-70N6 CAD Model

Description

STMicroelectronics M29W800DB-70N6 Flash Memory

The M29W800DB-70N6 is a high-speed, 8-megabit (8Mb) Flash memory device produced by STMicroelectronics, a global semiconductor leader. This non-volatile memory module combines the performance and reliability required for modern electronic applications. It is designed to operate at a nominal supply voltage of 3V, making it suitable for use in low-power devices and systems.

Key Features

  • Density: 8 Mbit (1M x 8-bit / 512K x 16-bit)
  • Speed: 70ns access time, enabling quick read operations
  • Supply Voltage: 2.7V to 3.6V for read, erase, and program operations
  • Programming: Word and Byte programming capabilities
  • Flexible Sector Architecture: 64 equal sectors of 64Kb each, which can be erased independently, allowing for data and code segregation
  • Boot Block: Top or bottom boot block configurations available for flexible system design
  • Temperature Range: Extended operating temperature range from -40°C to +85°C
  • Low Power Consumption: Deep power-down mode for energy savings
  • Security: Hardware protection for the boot block, ensuring system boot code integrity

Applications

The M29W800DB-70N6 Flash memory is ideal for a multitude of applications that require high-density and high-speed non-volatile memory storage. It is commonly used in:

  • Embedded systems
  • Telecommunications equipment
  • Automotive electronics
  • Networking hardware
  • Consumer electronics

Programming and Erasure

Programming and erasure of the M29W800DB-70N6 are performed on a sector basis. The device supports both in-system programming (ISP) and in-application programming (IAP), allowing for firmware updates and data storage without removing the chip from its end application. The memory can be erased and reprogrammed up to 100,000 cycles, ensuring a long lifespan and flexibility in data management.

With its robust design and advanced features, the M29W800DB-70N6 from STMicroelectronics is a reliable choice for designers and engineers seeking a high-performance Flash memory solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3795 $62.0775
105+ $1.1319 $118.8495
160+ $1.0966 $175.4560
220+ $1.0611 $233.4420
285+ $1.0258 $292.3530
380+ $0.9196 $349.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,640 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess