EN
  • EN
  • DE

M29W800DT

Part No M29W800DT
Manufacturer STMicroelectronics
Description 8 Mbit (1Mb x8 or 512Kb x16, Boot Block) 3V Supply Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1210309-M29W800DT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W800DT CAD Model

Description

STMicroelectronics M29W800DT Product Overview

The M29W800DT is a high-speed 8 Mbit (1Mb x8 or 512Kb x16) Flash memory device produced by STMicroelectronics, renowned for its reliability and performance in the semiconductor industry. This non-volatile memory chip is designed to offer flexible and fast read and write operations, making it an ideal choice for a wide range of applications including embedded systems, automotive electronics, and telecommunications equipment.

Key Features

  • Memory Capacity: The M29W800DT provides a substantial 8 Mbit of memory, which can be accessed either as 1M x 8-bit or as 512K x 16-bit, catering to different application needs.
  • Speed: With fast read and program operations, the device supports a 70ns access time, enabling quick data retrieval and efficient operation.
  • Programming: The Flash memory comes with byte and word programming capabilities, offering a flexible programming experience for developers.
  • Erasing: It features a uniform block erase with the capability to erase a block in just 0.8 seconds, providing efficient memory management and reuse.
  • Boot Block: A boot block at the top or bottom of the memory map is provided for secure code storage, ensuring critical data remains safe during the erase/program cycles.

Advanced Memory Characteristics

  • Low Power Consumption: The M29W800DT is designed for low power consumption, making it suitable for battery-powered devices where power efficiency is crucial.
  • Extended Temperature Range: It operates over an extended temperature range, ensuring reliability and performance under varying environmental conditions.
  • Software Protection: To prevent accidental program or erase operations, the device includes hardware and software protection features.

Applications

The versatility of the M29W800DT Flash memory makes it well-suited for a variety of applications, including:

  • Embedded Control Systems
  • Automotive Electronics
  • Telecommunication Devices
  • Networking Hardware
  • Consumer Electronics

In conclusion, the M29W800DT from STMicroelectronics is a robust and high-performance Flash memory chip that offers a unique combination of speed, reliability, and flexibility for modern electronic applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess