EN
  • EN
  • DE

M36D0R4010T0ZAIT

Part No M36D0R4010T0ZAIT
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1508+
Reference case LFBGA66
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 754568-M36D0R4010T0ZAIT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M36D0R4010T0ZAIT CAD Model

Description

The M36D0R4010T0ZAIT is a state-of-the-art memory device from STMicroelectronics, one of the leading companies in the semiconductor industry. This product is designed to cater to the increasing demands of high-performance, reliable non-volatile memory storage in a wide array of electronic applications.

Key Features

  • Memory Capacity: The M36D0R4010T0ZAIT boasts a robust memory capacity, providing ample space for firmware storage, user data, and system configurations.
  • Dual Bank Architecture: This device is built with a dual bank system, allowing for simultaneous read and write operations. This feature significantly enhances the efficiency of the memory, making it ideal for applications requiring quick data access and manipulation.
  • Advanced Technology: Utilizing cutting-edge memory technology, the M36D0R4010T0ZAIT ensures high-speed operation and excellent data retention, making it a reliable choice for critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this memory product consumes minimal power, which is crucial for battery-powered devices and applications where power conservation is a priority.
  • Wide Operating Temperature Range: The device is engineered to operate effectively across a broad temperature range, ensuring consistent performance in various environmental conditions.

Applications

The versatile nature of the M36D0R4010T0ZAIT makes it suitable for an extensive range of applications, including but not limited to:

  • Embedded systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Telecommunication infrastructure

Product Specifications

The M36D0R4010T0ZAIT is designed with the following specifications:

  • Package: The device comes in a compact package, which is suitable for space-constrained applications.
  • Interface: It is equipped with a standard interface that ensures compatibility with a wide range of microcontrollers and processors.
  • Quality and Reliability: STMicroelectronics is known for its commitment to quality, and the M36D0R4010T0ZAIT is no exception. It undergoes rigorous testing to ensure it meets the highest quality and reliability standards.

In conclusion, the M36D0R4010T0ZAIT from STMicroelectronics is a premium memory solution that combines high capacity, speed, and reliability. Its advanced features and broad application range make it an excellent choice for designers and engineers looking to enhance the capabilities of their electronic systems.

You May Also Be Interested in

Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
STMicroelectronics
Lowest to $20.1698
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Need more? Email Us
Atmel
Lowest to $8.5447
Linear Technology
Lowest to $9.1303
Texas Instruments
Lowest to $4.5685

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess