EN
  • EN
  • DE

M36L0R7060T1ZAQ

Part No M36L0R7060T1ZAQ
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306115-M36L0R7060T1ZAQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36L0R7060T1ZAQ CAD Model

Description

STMicroelectronics M36L0R7060T1ZAQ Flash Memory

The STMicroelectronics M36L0R7060T1ZAQ is a high-performance, low-power Multiple Memory Product (MMP) that combines the advantages of non-volatile memory with the versatility of Random Access Memory (RAM). This memory device is designed to meet the rigorous demands of the automotive, industrial, and telecommunications sectors, where reliability and endurance are paramount.

Key Features:

  • Memory Capacity: The device offers a substantial storage capacity, ideal for applications requiring a combination of non-volatile and volatile memory.
  • Speed and Efficiency: With fast read and write speeds, it ensures efficient data handling, which is essential for performance-critical applications.
  • Low Power Consumption: Designed to operate with minimal power, making it suitable for battery-powered or energy-sensitive applications.
  • Temperature Range: The M36L0R7060T1ZAQ is built to withstand extreme temperature variations, ensuring reliable performance in diverse environments.
  • Endurance: High endurance levels characterize this memory product, capable of withstanding a significant number of program/erase cycles.
  • Data Retention: It offers excellent data retention capabilities, ensuring that data is preserved even when power is removed.

Applications:

The versatility of the M36L0R7060T1ZAQ makes it an ideal choice for a variety of applications. In the automotive industry, it can be used for advanced driver-assistance systems (ADAS), infotainment systems, and engine control units (ECUs). Industrial applications include automation systems, smart meters, and IoT devices. In telecommunications, this memory is suitable for network routers, switches, and base stations.

Quality and Reliability:

STMicroelectronics is renowned for its commitment to quality and the M36L0R7060T1ZAQ is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of the sectors it serves. Customers can trust in the reliability and longevity of this memory product, backed by STMicroelectronics' reputation as a leading semiconductor manufacturer.

Overall, the M36L0R7060T1ZAQ is a robust and reliable memory solution that provides the flexibility and performance needed for today's advanced electronic applications.

You May Also Be Interested in

Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess