EN
  • EN
  • DE

M36LOR7060U1ZAMF

Part No M36LOR7060U1ZAMF
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306168-M36LOR7060U1ZAMF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36LOR7060U1ZAMF CAD Model

Description

Introducing the M36LOR7060U1ZAMF from STMicroelectronics

The M36LOR7060U1ZAMF is a cutting-edge memory solution brought to you by STMicroelectronics, a global leader in semiconductor technology. This product is part of the M36 series, which is renowned for its robustness and high performance in a wide range of applications. The M36LOR7060U1ZAMF combines the best of both worlds by integrating a 64-Mbit (M36L0R7050T0ZAQ) multilevel cell (MLC) flash memory and a 16-Mbit (M36L0R7060T0ZAQ) PSRAM (Pseudo Static RAM) into one package, providing a versatile and space-saving solution for your memory needs.

Key Features:

  • Memory Capacity: The device offers a total of 80 Mbits of memory, with 64 Mbits of MLC Flash and 16 Mbits of PSRAM, catering to applications that require a substantial amount of storage and fast access times.
  • Package: Housed in a multi-chip package (MCP), the M36LOR7060U1ZAMF is designed to occupy minimal board space, making it ideal for compact and portable devices.
  • Operating Voltage: The device operates at a voltage range of 1.7V to 2.2V, ensuring energy efficiency and compatibility with low-voltage systems.
  • Access Time: With fast access time for both the flash memory and PSRAM, the product ensures quick data retrieval and storage, enhancing the overall performance of the system.
  • Temperature Range: The M36LOR7060U1ZAMF is built to perform reliably across a wide temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.

Applications:

The M36LOR7060U1ZAMF is versatile enough to be used in a variety of sectors, including but not limited to:

  • Mobile and handheld devices
  • Automotive electronics
  • Industrial control systems
  • Embedded systems

STMicroelectronics' commitment to quality and innovation is evident in the M36LOR7060U1ZAMF, which is designed to meet the rigorous demands of modern electronic devices. Whether you're designing a sophisticated automotive navigation system or a compact wearable device, this memory solution offers the reliability and performance necessary to keep your products at the forefront of technology.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PARALLEL 54TFBGA / SDRAM Memory IC 256Mb (16M x 16) Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
Lowest to $22.5715
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 24-TFBGA (8x6)
Lowest to $2.3791
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.2935
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.4689

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess