EN
  • EN
  • DE

MAX2137ETN/V+

Part No MAX2137ETN/V+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description ISDB-T/DVB-T DIVERSITY TUNER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tube
Product Status Active
Programmable Not Verified
Base Product Number MAX2137
Standard Package 43 pcs
REACH Status REACH Unaffected
Win Source Part Number 925259-MAX2137ETN/V+
Ultra Librarian 3D Model Ultra Librarian MAX2137ETN/V+ CAD Model

Description

The MAX2137ETN/V+ from Maxim Integrated is a state-of-the-art silicon tuner IC designed to provide high-performance solutions for digital television applications. This advanced tuner is capable of receiving both analog and digital terrestrial signals, making it a versatile choice for a wide range of TV and set-top box products.

Built with Maxim Integrated's cutting-edge technology, the MAX2137ETN/V+ offers exceptional sensitivity and selectivity, ensuring clear signal reception even in environments with weak or crowded signals. Its low-noise figure and high linearity contribute to its ability to deliver superior image and sound quality, which is essential for today's high-definition digital broadcasting standards.

Key Features:

  • High Integration: The device integrates an RF tuner, IF filters, amplifiers, and demodulators in a single chip, reducing the need for external components and simplifying the design process.
  • Wide Frequency Range: It supports a broad range of frequencies, enabling it to be used in various geographic markets and for multiple broadcast standards.
  • Low Power Consumption: Designed to be energy efficient, the MAX2137ETN/V+ is ideal for portable and battery-powered devices, helping to extend device usage times.
  • Advanced Signal Processing: Features like automatic gain control (AGC) and integrated filtering help to improve signal quality and reduce interference.
  • Easy Integration: The device comes in a compact 40-pin TQFN package, making it easy to integrate into space-constrained designs.
  • Robust Performance: Engineered to perform reliably in harsh conditions, it maintains functionality across a wide temperature range.

Overall, the MAX2137ETN/V+ is a top choice for manufacturers looking to incorporate a high-quality tuner into their digital television products. Its combination of performance, integration, and efficiency makes it a competitive option in the market. Maxim Integrated continues to push the boundaries of what's possible in tuner technology with products like the MAX2137ETN/V+.

You May Also Be Interested in

Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Need more? Email Us
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Infineon Technologies
Lowest to $9.8383
Infineon Technologies
Lowest to $2.4359
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9374 $69.6870
11+ $11.4357 $125.7927
16+ $11.0788 $177.2608
22+ $10.7207 $235.8554
28+ $10.3638 $290.1864
38+ $9.2920 $353.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess