EN
  • EN
  • DE

M29W800AT100N1

Part No M29W800AT100N1
Manufacturer STMicroelectronics
Catalog Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 100 ns
Mounting SMD (SMT)
Case / Package TSOP
Data Bus Width 16 b
Interface Parallel
Max Supply Voltage 3.6 V
Memory Size 1 MB
Memory Type FLASH, NAND
Min Supply Voltage 2.7 V
RoHS Compliant
Win Source Part Number 1073628-M29W800AT100N1
Categories Flash
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29W800AT100N1 CAD Model

Description

Product Overview: M29W800AT100N1

The M29W800AT100N1 is a high-performance 8 Mbit (1M x 8 or 512K x 16) non-volatile flash memory module manufactured by STMicroelectronics. This product is a versatile storage solution that combines speed, reliability, and flexibility, making it suitable for a wide array of applications ranging from embedded systems to general-purpose data storage.

Key Features

  • Memory Capacity: The device offers a total storage capacity of 8 Mbit, organized either as 1 million bytes or 512 thousand words, providing developers with ample space for firmware, boot code, or data logging.
  • Access Time: With a fast access time of 100 ns, the M29W800AT100N1 ensures quick read operations, contributing to the overall performance of the systems in which it is used.
  • Programming: The flash memory can be programmed 1 byte or 1 word at a time, offering a flexible and convenient way to update the stored content.
  • Erasing: The chip supports block erase operation, which allows for efficient memory management and reuse by enabling the erasure of specific sections without affecting the rest of the data.
  • Boot Block: A dedicated boot block with hardware protection ensures the integrity and security of the boot code, which is critical for system initialization.
  • Supply Voltage: It operates within a power supply voltage range of 2.7V to 3.6V, accommodating various design requirements and ensuring compatibility with low-power applications.

Applications

The M29W800AT100N1 is ideal for applications that require reliable and durable non-volatile memory storage. Its use cases include, but are not limited to:

  • Embedded Systems
  • Automotive Electronics
  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Control Systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M29W800AT100N1 is no exception. This product is designed to withstand the demands of high-performance environments and is tested to ensure its durability and longevity.

Overall, the M29W800AT100N1 from STMicroelectronics is a robust and versatile flash memory solution that offers designers and engineers a reliable platform for their storage needs.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.8125
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess